EN
  • EN
  • DE

2SK1839-TL

Part No 2SK1839-TL
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159176-2SK1839-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK1839-TL CAD Model

Description

ON Semiconductor 2SK1839-TL N-Channel MOSFET

The ON Semiconductor 2SK1839-TL is a high-performance N-Channel MOSFET designed to deliver efficiency and reliability for a wide range of applications. This MOSFET features a drain-to-source voltage (V<sub>DS) of 500V and a continuous drain current (I<sub>D) of 1A, making it suitable for high-voltage power management tasks.

Key Features

  • High Drain-Source Voltage: With a V<sub>DS of 500V, the 2SK1839-TL is capable of handling high-voltage applications, ensuring stable operation under strenuous conditions.
  • Continuous Drain Current: The device supports a continuous drain current of 1A, providing sufficient current handling capability for a variety of electronic circuits.
  • Low On-Resistance: The MOSFET offers low on-resistance (R<sub>DS(on)), which minimizes power loss and improves overall efficiency.
  • High-Speed Switching: Engineered for high-speed switching, the 2SK1839-TL reduces switching losses and is ideal for high-frequency applications.
  • Enhanced Thermal Performance: The device is encapsulated in a TO-252 (DPAK) package, which provides excellent thermal conduction and helps in maintaining optimal temperatures during operation.

Applications

The 2SK1839-TL N-Channel MOSFET from ON Semiconductor is versatile and can be used in a variety of electronic circuits, including:

  • Power supplies
  • DC/DC converters
  • Motor drives
  • Lighting systems
  • Switching applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SK1839-TL is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring long-lasting and dependable operation in commercial and industrial environments.

Product Summary

Parameter Value V<sub>DS 500V I<sub>D 1A R<sub>DS(on) Low Package TO-252 (DPAK)

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess