EN
  • EN
  • DE

2SK2161-T

Part No 2SK2161-T
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159345-2SK2161-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2161-T CAD Model

Description

ON Semiconductor 2SK2161-T N-Channel MOSFET

The 2SK2161-T from ON Semiconductor is a high-performance N-Channel MOSFET that offers excellent efficiency and thermal performance for a wide range of applications. Designed to handle significant power levels while maintaining low on-resistance, this MOSFET is ideal for power management tasks where energy efficiency is paramount.

Key Features:

  • Low On-Resistance: The 2SK2161-T features a very low on-resistance, which minimizes conduction losses and improves overall efficiency in circuits where it is deployed.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET can be used in applications requiring fast response times, such as power supplies and converters.
  • Voltage Rating: It has a drain-to-source voltage (Vdss) rating of 60V, making it suitable for a variety of mid-range voltage applications.
  • Current Handling: The device can handle continuous drain currents up to a certain limit, supporting applications with higher current demands.
  • Low Gate Charge: A low gate charge allows for reduced switching losses and is beneficial for high-frequency operation.
  • TO-220 Package: The 2SK2161-T comes in a TO-220 package, known for its robustness and good heat dissipation characteristics.

Applications:

The ON Semiconductor 2SK2161-T N-Channel MOSFET is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Inverter Systems
  • Battery Management Systems
  • Load Switches

Reliability and Quality:

ON Semiconductor is known for its commitment to quality and reliability. The 2SK2161-T MOSFET is manufactured with state-of-the-art technology, ensuring stable performance and longevity in demanding environments. Users can expect consistent operation and durability from this component, which has undergone rigorous testing to meet stringent industry standards.

Whether you're designing a new power system or looking to upgrade an existing one, the 2SK2161-T from ON Semiconductor is a reliable choice that offers a combination of efficiency, speed, and thermal performance.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
ON Semiconductor
JFET N-CH 40V TO92-3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess