The 2SK2437-TD-E from ON Semiconductor is a high-performance N-Channel Silicon Power MOSFET designed for optimal efficiency and reliability in a wide range of applications. This MOSFET is a testament to ON Semiconductor's commitment to providing state-of-the-art power management solutions that meet the evolving needs of modern electronics.
Key Features
- Low On-Resistance: The device features a low on-state resistance, which minimizes conduction losses and improves overall efficiency.
- High-Speed Switching: With its fast switching capabilities, the 2SK2437-TD-E is suitable for high-frequency power switching applications, reducing transition losses.
- High Avalanche Ruggedness: The MOSFET is designed to withstand high energy in the avalanche and commutation modes, ensuring durability and reliability under stressful conditions.
- Enhanced Thermal Performance: The package is designed for optimal heat dissipation, which contributes to a lower junction temperature and extended service life.
Applications
The 2SK2437-TD-E is versatile and can be used in a variety of applications, including:
- Switching regulators
- DC-DC converters
- Motor control systems
- Power inverters
- Automotive applications
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
900V
Continuous Drain Current (I<sub>D)
2A
Power Dissipation (P<sub>D)
40W
Operating Temperature Range
-55°C to +150°C
Quality and Environmental Compliance
ON Semiconductor ensures that the 2SK2437-TD-E meets rigorous quality standards and is compliant with environmental regulations. The device is RoHS compliant, which means it is manufactured without the use of hazardous substances commonly found in electronic components.
Conclusion
The 2SK2437-TD-E N-Channel MOSFET from ON Semiconductor is a robust and efficient solution for power management in a variety of electronic systems. Its low on-resistance, high-speed switching, and thermal efficiency make it an ideal choice for designers looking to optimize their power circuitry.