EN
  • EN
  • DE

2SK2437

Part No 2SK2437
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159472-2SK2437
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK2437 CAD Model

Description

ON Semiconductor 2SK2437 N-Channel MOSFET

The 2SK2437 is a robust N-Channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power MOSFET is engineered to deliver high-speed switching performance with low on-state resistance, making it an ideal choice for a wide range of power applications. The 2SK2437 is particularly suited for use in power supplies, DC-DC converters, motor drives, and other high-efficiency power management systems.

Key Features:

  • High Breakdown Voltage: With a drain-source voltage (V<sub>DS) of 900V, the 2SK2437 provides a high voltage rating, ensuring reliability and stability in applications requiring high voltage operations.
  • Low On-Resistance: The device boasts a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: The fast switching capabilities of the 2SK2437 make it an excellent choice for applications where switching speed is critical.
  • High Current Capacity: It can handle continuous drain currents (I<sub>D) up to a significant level, enabling it to drive high current loads.
  • Enhanced Durability: Built to withstand tough conditions, the 2SK2437 features robust gate oxide and a ruggedized design to enhance its durability and longevity.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • DC-AC Inverters for solar systems and uninterruptible power supplies (UPS)
  • DC-DC Converters
  • PFC (Power Factor Correction) circuits
  • Motor Control Circuits

The 2SK2437 is available in a TO-3P package, which provides excellent heat dissipation and ensures that the MOSFET operates within its specified temperature range even under high current conditions. The combination of its high voltage capability, low on-resistance, and fast switching performance make the 2SK2437 a versatile and efficient solution for high-power and energy-sensitive applications.

With ON Semiconductor's commitment to quality, the 2SK2437 MOSFET is designed to meet the stringent requirements of the electronics industry, providing reliability and performance that engineers can trust. Whether you're designing a new power system or upgrading an existing one, the 2SK2437 is a component that will help you achieve maximum efficiency and reliability.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6311 $61.0488
19+ $6.2613 $118.9647
29+ $6.0661 $175.9169
40+ $5.8709 $234.8360
51+ $5.6745 $289.3995
69+ $5.0878 $351.0582
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess