EN
  • EN
  • DE

2SK3489-TD-E

Part No 2SK3489-TD-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description SWITCHING DEVICE  /  Bipolar (BJT) Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Mfr onsemi
Series *
Package Tape & Reel (TR)
Product Status Last Time Buy
MSL Level 1 (Unlimited)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2832-2SK3489-TD-ETR
Standard Package 1,000
Win Source Part Number 991856-2SK3489-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SK3489-TD-E CAD Model

Description

Introducing the 2SK3489-TD-E Power MOSFET from ON Semiconductor

The 2SK3489-TD-E is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leading force in the world of energy-efficient innovations. This product is designed to meet the needs of a wide range of applications, offering high-speed switching, low on-resistance, and a robust thermal performance that stands out in the semiconductor industry.

At the heart of the 2SK3489-TD-E is advanced silicon technology, which enables it to operate with high efficiency and reliability. The MOSFET comes in a compact package, making it suitable for space-constrained applications without compromising on power or performance. Its low gate charge and superior switching characteristics make it an ideal choice for high-frequency applications, including power supplies, DC-DC converters, and motor drives.

Key Features of the 2SK3489-TD-E:

  • Low Drain-Source On-Resistance: This feature reduces conduction losses, enhancing overall energy efficiency in your application.
  • High-Speed Switching: The device's fast switching capabilities allow for better performance in applications requiring quick response times.
  • Low Gate Charge: A lower gate charge leads to reduced switching losses, which is crucial for high-frequency operations.
  • High Avalanche Durability: The MOSFET is designed to withstand high-energy pulses, ensuring durability and reliability under stress conditions.

With its exceptional performance parameters, the 2SK3489-TD-E is particularly well-suited for power management tasks where efficiency is paramount. Its robust design ensures that it can handle the demanding environments typical of industrial and automotive applications, while still providing the precision required for sensitive electronic devices.

ON Semiconductor's commitment to environmental sustainability is also reflected in the 2SK3489-TD-E, which is produced with eco-friendly materials and processes. This power MOSFET is not only a testament to ON Semiconductor's dedication to innovation but also to its responsibility towards creating greener electronic solutions.

Whether you're designing a new power system or upgrading an existing one, the 2SK3489-TD-E from ON Semiconductor offers the performance, efficiency, and reliability you need to take your project to the next level.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
440+ $0.1324 $58.2560
1,065+ $0.1087 $115.7655
1,650+ $0.1053 $173.7450
2,270+ $0.1019 $231.3130
2,935+ $0.0986 $289.3910
3,930+ $0.0882 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,280 pieces
MOQ: 440 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess