EN
  • EN
  • DE

2SK3709

Part No 2SK3709
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 100V 37A TO220ML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 37A (Ta)
Rds On (Max) @ Id, Vgs 25mOhm @ 19A, 10V
Gate Charge (Qg) (Max) @ Vgs 117 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds 6250 pF @ 20 V
Power Dissipation (Max) 2W (Ta), 35W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220ML
Package / Case TO-220-3 Full Pack
Standard Package 100 pcs
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18770-2SK3709
Ultra Librarian 3D Model Ultra Librarian 2SK3709 CAD Model

Description

The ON Semiconductor 2SK3709 is a high-performance N-Channel MOSFET designed for a wide range of applications, delivering both efficiency and reliability. This power MOSFET is well-suited for high-speed switching applications and is commonly used in power supplies, motor controls, and inverter circuits. Its robustness makes it an ideal choice for both commercial and industrial electronic devices.

Key Features:

  • Low On-Resistance: The 2SK3709 boasts a low on-resistance, which minimizes power loss and improves overall efficiency, making it suitable for high-performance applications.
  • High-Speed Switching: Designed for fast switching, this MOSFET enables high-speed operation in electronic circuits, reducing transition losses and improving performance.
  • High Drain-Source Voltage (V<sub>DS): With a high drain-source voltage, the 2SK3709 can handle higher voltage applications, providing flexibility in circuit design.
  • Gate Charge (Qg) Optimized: The optimized gate charge ensures that the MOSFET can be driven at lower voltages, which reduces power consumption and heat generation.
  • Avalanche Rated: The device is rated for avalanche conditions, meaning it can withstand high-energy pulses without failing, ensuring durability and long-term reliability.

Applications:

  • DC/DC Converters
  • Power Management Systems
  • Motor Drives
  • Switching Regulators
  • AC/DC Adapters
  • Automotive Applications

With its impressive set of features, the ON Semiconductor 2SK3709 N-Channel MOSFET is a versatile component that meets the demands of modern electronic circuits. Its high-speed switching capability, low on-resistance, and high voltage tolerance make it a preferred choice for engineers and designers looking to optimize their power management systems. Whether it's for industrial machinery or consumer electronics, the 2SK3709 provides the performance and reliability that professionals expect from ON Semiconductor products.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4469 $90.8938
4+ $37.2892 $149.1568
5+ $36.1238 $180.6190
7+ $34.9584 $244.7088
9+ $33.7941 $304.1469
12+ $30.2980 $363.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess