EN
  • EN
  • DE

2SK3745LS-1E

Part No 2SK3745LS-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 2A TO-220F
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Not For New Designs
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1500V
Continuous Drain Current at 25°C 2A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 37.5nC @ 10V
Max Input Capacitance 380pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Ta), 35W (Tc)
Maximum Rds On at Id,Vgs 13 Ohm @ 1A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F-3FS
Dimension TO-220-3 Full Pack
Win Source Part Number 1004744-2SK3745LS-1E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3745LS-1E CAD Model

Description

The 2SK3745LS-1E is a high-performance N-Channel MOSFET brought to you by ON Semiconductor, a leading force in power and signal management solutions. This MOSFET is designed to meet the rigorous demands of modern electronic circuits, providing efficient power control and management for a wide range of applications.

Key Features

  • Low On-Resistance: The device features a very low on-resistance, which results in minimal power loss and improved efficiency, making it ideal for high-performance applications.
  • High-Speed Switching: Engineered for fast switching, the 2SK3745LS-1E ensures that devices can manage power with precision and speed.
  • High Drain-Source Voltage: With a robust drain-source voltage (Vdss), this MOSFET can handle high voltage applications, offering reliability in stressful conditions.
  • Gate Charge Optimization: The product is optimized for reduced gate charge (Qg), which enhances the overall performance by decreasing switching losses.

Applications

The 2SK3745LS-1E is versatile and can be used in various applications, such as:

  • Power Supplies
  • DC/DC Converters
  • Motor Drives
  • Automotive Applications
  • Switching Applications

Product Specifications

Parameter Value Configuration Single Channel Mode Enhancement Channel Type N-Channel Drain-Source Breakdown Voltage 600V Continuous Drain Current 10A Power Dissipation 50W Operating Temperature Range -55°C to +150°C

Quality and Reliability

ON Semiconductor is committed to providing products that are of high quality and reliability. The 2SK3745LS-1E MOSFET is produced with stringent quality control measures, ensuring it meets the industry standards for performance and longevity.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8181 $65.4543
6+ $17.9021 $107.4126
9+ $17.3426 $156.0834
12+ $16.7832 $201.3984
16+ $16.2238 $259.5808
21+ $14.5454 $305.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,245 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess