EN
  • EN
  • DE

2SK3746

Part No 2SK3746
Manufacturer ON Semiconductor
Catalog FETs - Single
Description High-Voltage, High-Speed Switching Applications | MOSFET N-CH 1500V 2A TO-3PB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1500V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 13Ohm at 1A, 10V
Gate Charge (Qg) (Maximum) at Vgs 37.5nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 380pF at 30V
Power Dissipation (Maximum) 2.5W, 110W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PB
Manufacturer Package TO-3P-3, SC-65-3
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127699-2SK3746
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3746 CAD Model

Description

ON Semiconductor 2SK3746 N-Channel MOSFET

The ON Semiconductor 2SK3746 is a robust N-Channel MOSFET designed for high-speed switching applications. It is a versatile component that can be utilized in a variety of electronic circuits, offering efficient power management and signal processing capabilities. This MOSFET is widely appreciated for its high drain-source voltage (V<sub>DS), low on-state resistance (R<sub>DS(on)), and its ability to handle significant currents, making it an ideal choice for power conversion and regulation tasks.

The 2SK3746 boasts a drain-source voltage of 600V, which provides a comfortable margin for applications that experience high voltage transients, ensuring reliable operation under stressful conditions. With a continuous drain current (I<sub>D) of 10A, this MOSFET can handle high current loads, which is crucial for power-hungry circuits. The low on-state resistance, typically at 0.8Ω, contributes to its high efficiency, minimizing power losses during operation and improving overall system performance.

This device is encapsulated in a TO-220SIS package, which is known for its excellent thermal properties, allowing for better heat dissipation and ensuring stable performance over a wide temperature range. The 2SK3746 is also characterized by its fast switching speed, which is essential for reducing switching losses in power converters, motor controllers, and other high-frequency applications.

The 2SK3746 includes features such as a gate charge (Q<sub>G) optimized for low gate drive requirements, which reduces power consumption and simplifies drive circuitry. This MOSFET also has a built-in Zener diode that provides protection against overvoltage, enhancing the durability and reliability of the device.

In summary, the ON Semiconductor 2SK3746 N-Channel MOSFET is a high-performance component that delivers excellent efficiency and reliability in a variety of electronic applications. Its high voltage capability, low on-state resistance, and fast switching speeds make it a suitable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
STMicroelectronics
DISCRETE
Lowest to $27.8572
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0346 $60.4152
28+ $4.1314 $115.6792
44+ $4.0021 $176.0924
60+ $3.8727 $232.3620
78+ $3.7445 $292.0710
104+ $3.3564 $349.0656
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess