EN
  • EN
  • DE

2SK3748-1E

Part No 2SK3748-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 4A TO-2PF-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1500V
Continuous Drain Current at 25°C 4A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 10V
Max Gate Charge 80nC @ 10V
Max Input Capacitance 790pF @ 30V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 3W (Ta), 65W (Tc)
Maximum Rds On at Id,Vgs 7 Ohm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3PF-3
Dimension SC-94
Win Source Part Number 1004746-2SK3748-1E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK3748-1E CAD Model

Description

ON Semiconductor 2SK3748-1E Power MOSFET

The 2SK3748-1E is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading provider of semiconductor-based solutions. This N-Channel MOSFET is designed to meet the demanding requirements of various high-power applications, making it an ideal choice for power supply, motor control, and inverter systems.

The 2SK3748-1E boasts an impressive 900V drain-source voltage (V<sub>DS), which ensures that the device can handle high voltage applications with ease. Its high-speed switching capabilities are complemented by a low on-resistance (R<sub>DS(on)), which significantly reduces conduction losses and improves overall system efficiency.

Featuring a low gate charge (Q<sub>G), this MOSFET is optimized for fast switching applications. The device's robust design also includes a fast recovery diode, which is crucial for reducing switching losses during high-frequency operations. The 2SK3748-1E is encapsulated in a TO-3PN package, which is known for its excellent thermal characteristics, ensuring reliable performance even under high-temperature conditions.

ON Semiconductor has equipped the 2SK3748-1E with avalanche energy rating (E<sub>AS), providing additional protection against unexpected voltage spikes. This feature is particularly important in industrial environments where electrical noise and transients are common.

With a focus on reliability, the 2SK3748-1E is designed to withstand harsh environments. Its high isolation voltage capability ensures that the device is not only efficient but also safe for use in sensitive applications. The MOSFET is also compliant with RoHS standards, minimizing the environmental impact and making it suitable for use in green energy applications.

In summary, the ON Semiconductor 2SK3748-1E Power MOSFET is a versatile and robust component that offers high voltage capability, fast switching speeds, low on-resistance, and excellent thermal performance. Its advanced features make it an excellent choice for engineers looking to improve the efficiency and reliability of their high-power electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.4246 $73.6984
8+ $15.1178 $120.9424
12+ $14.6454 $175.7448
17+ $14.1730 $240.9410
22+ $13.7006 $301.4132
29+ $12.2834 $356.2186
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess