EN
  • EN
  • DE

2SK3819-DL-E

Part No 2SK3819-DL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18814-2SK3819-DL-E
Ultra Librarian 3D Model Ultra Librarian 2SK3819-DL-E CAD Model

Description

2SK3819-DL-E - ON Semiconductor

The 2SK3819-DL-E is a high-performance N-channel MOSFET brought to you by ON Semiconductor, a leading supplier in the field of energy-efficient electronics. This MOSFET is designed to meet the requirements of a wide range of electronic applications, including power management, switching, and amplification tasks. It is particularly well-suited for use in power supply circuits, motor control systems, and as a switch in various electronic devices.

With its advanced technology, the 2SK3819-DL-E offers low on-resistance and high switching speed, making it an efficient choice for circuits that require fast switching and low power loss. The device operates in enhancement mode and is characterized by a drain-source voltage (V<sub>DS) of 60V, which ensures it can handle moderate voltage applications with ease. Its continuous drain current (I<sub>D) is rated at 50A, providing substantial current handling capability for a multitude of uses.

The 2SK3819-DL-E features a low gate charge (Q<sub>G), which contributes to its fast switching performance. It also has a low threshold voltage (V<sub>th), making it suitable for low-voltage drive applications. The device's power dissipation (P<sub>D) is rated at 45W, which allows it to manage a reasonable amount of power without overheating, thanks to its efficient thermal characteristics.

This MOSFET comes in a TO-252 (DPAK) package, known for its compact size and excellent power density. Its surface-mount design is ideal for modern PCB layouts where space is at a premium. The 2SK3819-DL-E is also RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability by avoiding the use of hazardous substances in its products.

In summary, the 2SK3819-DL-E from ON Semiconductor is a robust and reliable component that offers a combination of high performance, efficiency, and compact packaging. It is an excellent choice for designers looking to optimize their power management and control systems in both commercial and industrial applications.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3442 $61.3768
10+ $12.5907 $125.9070
15+ $12.1968 $182.9520
20+ $11.8041 $236.0820
26+ $11.4102 $296.6652
34+ $10.2298 $347.8132
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess