EN
  • EN
  • DE

2SK4087LS-1E

Part No 2SK4087LS-1E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 14A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 600V
Current - Continuous Drain (Id) @ 25°C 9.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate Charge (Qg) (Maximum) @ Vgs 46nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1200pF @ 30V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 2W (Ta), 40W (Tc)
Rds On (Maximum) @ Id, Vgs 610 mOhm @ 7A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220F-3FS
Package TO-220-3 Full Pack
Win Source Part Number 763011-2SK4087LS-1E
Family Name 2SK4087LS
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK4087LS-1E CAD Model

Description

The 2SK4087LS-1E from ON Semiconductor is a high-performance N-Channel MOSFET designed for a wide range of applications requiring efficient power management and reliability. This device is part of ON Semiconductor's portfolio of power MOSFETs that offer designers a perfect balance between fast switching, ruggedized device design, low on-resistance, and cost-effectiveness.

Key Features

  • Low On-Resistance: The 2SK4087LS-1E features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for power-intensive applications.
  • High-Speed Switching: Designed with fast switching capabilities, this MOSFET enables high-frequency operation, which is essential for applications such as switch-mode power supplies and converters.
  • High-Voltage Tolerance: With a high breakdown voltage, the 2SK4087LS-1E is suitable for high-voltage applications, ensuring reliability even under stressful conditions.
  • Improved Thermal Performance: The package design of the 2SK4087LS-1E enhances thermal performance, allowing for better heat dissipation and improved reliability at high operating temperatures.

Applications

The versatile nature of the 2SK4087LS-1E makes it suitable for a variety of applications, including:

  • Power Supply Units (PSUs)
  • DC/DC Converters
  • Motor Drives
  • LED Lighting
  • Automotive Electronics
  • Power Management Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SK4087LS-1E is no exception. It is manufactured to meet the highest industry standards for performance and reliability. This MOSFET is RoHS compliant, ensuring that it meets global environmental standards and is free from hazardous substances.

Technical Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 900V
Continuous Drain Current (ID) 8A
Power Dissipation (PD) 40W
RDS(on) 1.5Ω
Package TO-220SIS

For detailed product information, technical specifications, and support documentation, please visit ON Semiconductor's official website or contact your local sales representative.

You May Also Be Interested in

Infineon Technologies
N-Channel 650V 26A 41W Surface Mount TO-263-3
Lowest to $8.1493
Infineon Technologies
BSS806NE H6327 Infineon Technologies MOSFETs N-Ch 20V 2.3A SOT-23-3 datasheet, inventory, & pricing.
Need more? Email Us
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI1230
Need more? Email Us
Yangzhou yangjie electronic co., ltd
N-Channel 30V 9A 1.25W Surface Mount SOT-23-6L
Lowest to $0.1718
Infineon Technologies
650V 10.1A 3V 86W 650mΩ@10V 1 N-channel TO-220FP-3 Single FETs, MOSFETs RoHS
Lowest to $1.4553
VBsemi
N-Channel+P-Channel Array 60V 5.3A 3.1W 3.4W Surface Mount SO-8
Lowest to $0.3493
Infineon Technologies
TO-252-3 Single FETs, MOSFETs RoHS
Lowest to $2.9105
Infineon Technologies
BSC027N04LS G Infineon Technologies MOSFETs N-Ch 40V 100A TDSON-8 OptiMOS 3 datasheet, inventory, & pricing.
Lowest to $0.6695
Infineon Technologies
68W 600V 13A 3.5V 155mΩ@10V 1 N-channel N-Channel TO-263 Single FETs, MOSFETs RoHS
Lowest to $3.4926

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1552 $64.6560
70+ $1.7695 $123.8650
105+ $1.7140 $179.9700
140+ $1.6586 $232.2040
185+ $1.6031 $296.5735
245+ $1.4368 $352.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess