EN
  • EN
  • DE

2SK4088LS

Part No 2SK4088LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 650V TO-220FI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 650V
Current - Continuous Drain (Id) @ 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate Charge (Qg) (Maximum) @ Vgs 37.6nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 1000pF @ 30V
Vgs (Maximum) ±30V
Power Dissipation (Maximum) 2W (Ta), 37W (Tc)
Rds On (Maximum) @ Id, Vgs 850 mOhm @ 5.5A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-220FI(LS)
Package TO-220-3 Full Pack
Win Source Part Number 763012-2SK4088LS
Popularity Medium
Supply and Demand Status Limited
Family Name 2SK4088
Introduction Date October 08, 2007
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2SK4088LS CAD Model

Description

ON Semiconductor 2SK4088LS Power MOSFET

The 2SK4088LS is a high-performance N-channel power MOSFET manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This power MOSFET is designed to deliver efficient power control and conversion in a wide array of electronic applications, ranging from power supplies to motor drives. The device is particularly well-suited for high-speed switching applications due to its low on-state resistance (R<sub>DS(on)) and fast switching speed.

The 2SK4088LS boasts a drain-to-source voltage (V<sub>DSS) of 500V, which allows it to handle high voltage applications with ease. It is capable of continuous drain currents (I<sub>D) up to 10A, making it a robust option for high current scenarios. Additionally, the power MOSFET features a low threshold voltage, ensuring it can be driven at lower gate voltages, thus improving overall power efficiency.

One of the key attributes of the 2SK4088LS is its low input capacitance (C<sub>iss), which contributes to its fast switching capabilities. This characteristic, combined with its low gate charge (Q<sub>G), means that the device requires less energy to turn on and off, translating to reduced power losses during switching events. As a result, the 2SK4088LS is an excellent choice for high-frequency power switching applications where efficiency is paramount.

The 2SK4088LS is housed in a TO-220FL package, which is known for its excellent thermal performance and mechanical durability. The package design facilitates easy mounting on printed circuit boards and is compatible with various cooling strategies, such as heat sinks, to manage thermal dissipation effectively. This makes the 2SK4088LS a reliable component for use in demanding environments where thermal management is critical.

Overall, the ON Semiconductor 2SK4088LS N-channel power MOSFET stands out for its high voltage capability, low on-resistance, efficient switching performance, and robust package. It is an ideal solution for designers looking to optimize power management and efficiency in their electronic systems.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0238 $60.4760
47+ $2.4809 $116.6023
73+ $2.4036 $175.4628
100+ $2.3262 $232.6200
129+ $2.2476 $289.9404
172+ $2.0155 $346.6660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess