EN
  • EN
  • DE

2SK4099LS

Part No 2SK4099LS
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 6.9A TO220FI  /  N-Channel 600 V 6.9A (Tc) 2W (Ta), 35W (Tc) Through Hole TO-220FI(LS)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr onsemi
Package Bulk
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 6.9A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 940mOhm @ 4A, 10V
Vgs(th) (Max) @ Id 5V @ 1mA
Gate Charge (Qg) (Max) @ Vgs 29 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 750 pF @ 30 V
Power Dissipation (Max) 2W (Ta), 35W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220FI(LS)
Package / Case TO-220-3 Full Pack
Base Product Number 2SK4099
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 2156-2SK4099LS-ON,ONSONS2SK4099LS
Standard Package 100
Win Source Part Number 973332-2SK4099LS
Ultra Librarian 3D Model Ultra Librarian 2SK4099LS CAD Model

Description

The 2SK4099LS is a high-performance N-channel power MOSFET manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is designed to deliver optimal efficiency and reliability for a wide range of applications, including power management, switching, and amplification purposes.

Key Features

  • Low On-Resistance: The 2SK4099LS features a very low on-resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency, making it suitable for high-current applications.
  • High-Speed Switching: Engineered for fast switching performance, this MOSFET is capable of handling high-speed operations, which is essential for reducing switching losses in power conversion systems.
  • High-Voltage Tolerance: With a high drain-source voltage (V<sub>DSS), the 2SK4099LS can withstand significant voltage levels, ensuring stability and robustness in various electrical environments.
  • Low Gate Charge: The device has a low gate charge (Q<sub>G), which reduces the power required to turn the MOSFET on and off, thereby enhancing the power efficiency of the entire system.

Applications

The versatility of the 2SK4099LS allows it to be used in a multitude of applications. It is particularly well-suited for:

  • Power supplies and DC/DC converters
  • Motor drives and controllers
  • Inverters and UPS systems
  • Switching regulators
  • Automotive applications and powertrain systems

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly products. The 2SK4099LS is no exception, as it complies with RoHS directives, which restrict the use of certain hazardous substances in electrical and electronic equipment. Additionally, the MOSFET is designed with a focus on long-term reliability and quality, ensuring that it meets the stringent standards set by the industry.

Conclusion

With its superior electrical characteristics and compliance with environmental standards, the 2SK4099LS from ON Semiconductor is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems. Its robust design and versatility make it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess