EN
  • EN
  • DE

2SK4198FS

Part No 2SK4198FS
Manufacturer ON Semiconductor
Catalog FETs - Single
Description General-Purpose Switching Device Applications | MOSFET N-CH 600V 4A TO-220F-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 600V
Id - Continuous Drain Current 4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 2.34Ohm at 2.5A, 10V
Gate Charge (Qg) (Maximum) at Vgs 14.3nC at 10V
Gate Source Voltage (Maximum) ±30V
Input Capacitance (Ciss) (Maximum) at Vds 360pF at 30V
Power Dissipation (Maximum) 2W, 30W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-220-3
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1127785-2SK4198FS
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK4198FS CAD Model

Description

The ON Semiconductor 2SK4198FS is a cutting-edge N-channel MOSFET designed to deliver high-efficiency power management and switching capabilities for a diverse array of electronic applications. This MOSFET is part of ON Semiconductor's renowned portfolio of energy-efficient devices, offering a perfect solution for designers aiming to enhance system reliability and performance while reducing power losses.

Key Features

  • High Drain-Source Voltage (VDS): The 2SK4198FS supports a high drain-source voltage, enabling it to handle higher power applications and offering designers greater flexibility in their circuit designs.
  • Low On-Resistance (RDS(on)): With its low on-resistance, this MOSFET minimizes conduction losses, which is crucial for improving overall efficiency in power conversion systems.
  • Fast Switching Speed: The device offers fast switching speeds, which is beneficial for reducing switching losses in high-frequency power supplies and other applications requiring rapid transitions.
  • High Repetitive Avalanche Rating: Its robust construction ensures a high repetitive avalanche rating, making it capable of withstanding tough conditions without performance degradation.

Applications

The 2SK4198FS is ideal for a wide range of applications, including:

  • Power supply units (PSUs)
  • DC-DC converters
  • Motor control circuits
  • Automotive applications
  • Switching regulators
  • Inverters

Product Specifications

Parameter Value
Drain-Source Voltage (VDS) High
Continuous Drain Current (ID) Varies with temperature
Power Dissipation (PD) Optimized for efficiency
Operating Temperature Range Specified for reliability over a wide range

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SK4198FS MOSFET is produced with stringent quality control processes and is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance in even the most demanding applications.

You May Also Be Interested in

Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
UMW
SOT-223 N-CHANNEL POWER MOSFETS
Lowest to $0.0668
Advanced Power Electronics Corp.
MOSFET P-CH -40V 60A DFN5X6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 100V 5.2A SOIC-8
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 80V 90A TO-263
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 0.6A SOT-23
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 250V 62A TO-263
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1667 $58.3350
125+ $0.9573 $119.6625
190+ $0.9274 $176.2060
260+ $0.8974 $233.3240
335+ $0.8676 $290.6460
450+ $0.7778 $350.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,450 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess