EN
  • EN
  • DE

2SK4227JS

Part No 2SK4227JS
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 75V 48A 3-Pin(3+Tab) TO-220ML(LS)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160473-2SK4227JS
Popularity Low
Supply and Demand Status Balance
Family Name 2SK4227JS
Introduction Date November 26, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK4227JS CAD Model

Description

ON Semiconductor 2SK4227JS N-Channel MOSFET

The 2SK4227JS is a high-performance N-Channel MOSFET from ON Semiconductor, designed to deliver efficiency and reliability in a wide range of applications. This power MOSFET is well-suited for switching applications thanks to its fast switching speed and low on-state resistance, which significantly reduce power losses and improve overall system efficiency.

With its advanced silicon technology, the 2SK4227JS offers excellent thermal performance, which ensures stability and longevity even under high-stress conditions. The device is characterized by a drain-to-source voltage (V<sub>DSS) of 600V, which makes it an ideal choice for high voltage applications. It also features a continuous drain current (I<sub>D) of 20A, providing ample current handling capability for a variety of uses.

The 2SK4227JS comes in a TO-3P package, which is known for its robustness and superior heat dissipation properties. This package is widely accepted in the industry and is easy to mount on a variety of heatsinks for enhanced thermal management. The TO-3P package also offers excellent isolation between the MOSFET and its mounting surface, which is crucial for safety in high-power and high-voltage applications.

Key features of the 2SK4227JS include:

  • Drain-to-Source Voltage (V<sub>DSS): 600V
  • Continuous Drain Current (I<sub>D): 20A
  • Low On-State Resistance
  • High-Speed Switching Capabilities
  • TO-3P Package for Superior Thermal Performance

Engineers and designers can rely on the 2SK4227JS for applications such as power supplies, motor drives, lighting, and other power conversion systems. Its robustness and efficiency make it a versatile component that enhances the performance and reliability of electronic systems.

ON Semiconductor's commitment to quality ensures that the 2SK4227JS MOSFET meets the stringent requirements of the electronics industry, providing a reliable solution for managing power in a compact form factor.

You May Also Be Interested in

ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
Panasonic
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess