EN
  • EN
  • DE

30A02CH-TL

Part No 30A02CH-TL
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 30V 0.7A CPH3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 700mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 220mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 10mA, 2V
Maximum Power Dissipation 700mW
Frequency - Transition 520MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 094545-30A02CH-TL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30A02CH-TL CAD Model

Description

The 30A02CH-TL is a high-performance MOSFET transistor designed and manufactured by ON Semiconductor, a leading provider in energy-efficient electronics innovation. This transistor is part of ON Semiconductor's portfolio of power management devices, which are renowned for their efficiency, durability, and reliability.

Key Features

  • Low On-Resistance: The 30A02CH-TL boasts an extremely low on-resistance, which minimizes power loss and improves overall efficiency during operation.
  • High-Speed Switching: This MOSFET is designed for high-speed switching applications, making it ideal for power supply and conversion systems.
  • Low Gate Charge: A low gate charge allows for faster switching speeds and reduces the energy required to control the transistor, enhancing system power efficiency.
  • High Threshold Voltage: The device has a high threshold voltage that ensures stable operation and reduces the risk of unintentional turn-on due to noise.

Applications

The 30A02CH-TL is suitable for a wide range of applications, including:

  • DC/DC converters
  • Power management in portable and battery-powered devices
  • Motor control circuits
  • Switch-mode power supplies (SMPS)
  • Load switches

Technical Specifications

  • Package: The transistor is available in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Voltage Ratings: It can handle a continuous drain-source voltage (V<sub>DS) up to 30V, which is suitable for mid-range power applications.
  • Current Ratings: The device supports a continuous drain current (I<sub>D) of up to 2A, providing ample current for a variety of uses.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of ON Semiconductor's advanced technology, ensuring reliability even under high-temperature operating conditions.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 30A02CH-TL is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Customers can trust in the reliability and performance of this MOSFET for their critical power management needs.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
Nexperia USA Inc.
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.2160 $58.3200
650+ $0.1779 $115.6350
1,010+ $0.1721 $173.8210
1,390+ $0.1663 $231.1570
1,790+ $0.1617 $289.4430
2,400+ $0.1444 $346.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess