EN
  • EN
  • DE

343S0191-01

Part No 343S0191-01
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 161190-343S0191-01
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 343S0191-01 CAD Model

Description

Product Overview: ON Semiconductor 343S0191-01

The ON Semiconductor 343S0191-01 represents a cutting-edge solution in the realm of electronic components, designed to cater to a wide range of applications that demand reliability and efficiency. This product, known for its precision and durability, is an integral part of modern electronic systems.

Key Features

  • High Performance: The 343S0191-01 is engineered to deliver top-notch performance, ensuring that systems operate at their peak capabilities.
  • Durability: Manufactured with robust materials, this component is built to withstand challenging conditions, making it suitable for use in industrial environments.
  • Energy Efficiency: ON Semiconductor is renowned for its commitment to energy conservation, and the 343S0191-01 is designed to optimize power usage, reducing the overall energy footprint of the devices it powers.
  • Compact Design: The component's compact footprint allows for integration into space-constrained applications, providing powerful performance without compromising on space.

Applications

The versatility of the 343S0191-01 makes it ideal for a broad spectrum of applications, including:

  • Automotive systems
  • Industrial control units
  • Power management modules
  • Consumer electronics
  • Telecommunication infrastructure

Technical Specifications

The 343S0191-01 boasts an array of technical specifications that underscore its capability to support complex and demanding applications:

  • Brand: ON Semiconductor
  • Part Number: 343S0191-01
  • Product Category: Electronic Components
  • Mounting Style: SMD/SMT
  • Package / Case: To be specified based on the application
  • Operating Temperature Range: To be specified based on the application

Quality and Compliance

ON Semiconductor is committed to delivering high-quality products that comply with international standards. The 343S0191-01 is no exception, as it adheres to rigorous quality assurance protocols and meets compliance criteria for various markets.

For detailed information, datasheets, and technical support regarding the 343S0191-01, customers are encouraged to visit ON Semiconductor's official website or contact their customer service team.

You May Also Be Interested in

STMicroelectronics
Lowest to $4.8914
Intersil
Need more? Email Us
ELAN Microelectronics
Need more? Email Us
AMIS
Need more? Email Us
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Wurth Electronics Inc
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess