The ON Semiconductor 3LN01M-TL is a state-of-the-art MOSFET transistor designed for high-efficiency power management applications. This compact, yet powerful, semiconductor device is engineered to provide excellent on-state resistance and to handle significant power levels, making it an ideal choice for a wide range of electronic devices.
Key Features:
- Low On-Resistance: The 3LN01M-TL boasts a very low on-resistance, which significantly reduces conduction losses and improves overall efficiency.
- High-Speed Switching: With its fast switching capabilities, this MOSFET is suitable for high-frequency applications, ensuring minimal switching losses and better performance.
- Low Gate Charge: The device requires a minimal amount of charge to turn on, which reduces power consumption and enables faster switching.
- Enhanced Thermal Performance: The 3LN01M-TL is designed with superior thermal characteristics, allowing it to operate reliably even under high temperature conditions.
- Robust Package: Encased in a durable package, the 3LN01M-TL is designed to withstand mechanical stress and environmental factors, ensuring a long operational life.
Applications:
The ON Semiconductor 3LN01M-TL is versatile and can be used in various applications, including:
- Power supply circuits
- DC-DC converters
- Motor drives
- Lighting systems
- Automotive applications
- Other power management tasks
Specifications:
Parameter
Value
Drain-Source Voltage (V<sub>DS)
30 V
Continuous Drain Current (I<sub>D)
100 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to +150°C
With its robust design and superior electrical characteristics, the ON Semiconductor 3LN01M-TL MOSFET is a reliable and efficient solution for modern electronic applications that demand high performance and energy efficiency.