EN
  • EN
  • DE

TLC555CPSR

Part No TLC555CPSR
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SINGLE TIMER 2.1MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type 555 Type, Timer/Oscillator (Single)
Frequency 2.1MHz
Supply Voltage - Operating 2 V to 15 V
Operating Supply Current 360μA
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 032690-TLC555CPSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLC555CPSR CAD Model

Description

Introducing the Texas Instruments TLC555CPSR Timer IC

The TLC555CPSR from Texas Instruments is a highly versatile and reliable timer integrated circuit that has been engineered to deliver precision timing in a wide array of electronic applications. This integrated circuit is a CMOS version of the industry-standard 555 timer and is designed to offer improved performance with significantly lower power consumption.

The TLC555CPSR operates as a monostable or astable multivibrator, providing solutions for timing delays, pulse generation, oscillator applications, and as a flip-flop element. Its robust design allows it to be used in a variety of applications, including industrial controls, consumer products, HVAC systems, and portable electronics.

One of the key features of the TLC555CPSR is its reduced power consumption. This IC can operate on a supply voltage ranging from 2V to 15V, making it suitable for battery-operated devices. The low supply voltage also contributes to its low power draw, with a typical supply current of 1.1mA at VDD = 5V, further extending the battery life of portable applications.

The device is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environmental conditions. This makes it an ideal choice for systems that require a robust timing solution that can withstand extreme temperatures.

Another advantage of the TLC555CPSR is its timing accuracy. It can produce precise time delays or frequencies, which are determined by external components (resistors and capacitors) connected to the IC. The timing from microseconds to hours and the frequency range are both highly adjustable, providing designers with a high degree of flexibility in their circuit designs.

The TLC555CPSR comes in a compact 8-pin SOP (Small Outline Package) that saves valuable board space, an essential factor in modern electronic design. Its surface-mount form factor is suitable for high-volume production and is compatible with automated SMT assembly processes.

In summary, the TLC555CPSR from Texas Instruments is a powerful, efficient, and flexible timer IC that is well-suited for a wide range of timing applications. Its low power consumption, wide operating voltage range, and temperature resilience make it a go-to choice for designers looking for a reliable and versatile timing solution.

You May Also Be Interested in

Advanced Linear Devices Inc.
112dB 192kHz 24-BIT SCH DAC
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Lowest to $13.5198
Intersil Corporation
4-Digit LED Display, Programmable Up/Down Counter
Need more? Email Us
Maxim Integrated
IC OSC DUAL FX FREQ PROG 8-USOP
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.4256
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.4054
Pericom
27 MHz 3.3V VCXO for Set-Top Box Applications
Lowest to $0.7069
Intersil Corporation
CMOS Programmable Interval Timer
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0538 $52.6900
120+ $0.8646 $103.7520
180+ $0.8376 $150.7680
250+ $0.8106 $202.6500
320+ $0.7836 $250.7520
430+ $0.7025 $302.0750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,630 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess