EN
  • EN
  • DE

3LP04CH-TL-E

Part No 3LP04CH-TL-E
Manufacturer ON Semiconductor
Catalog FETs - Single
Description Trans MOSFET P-CH Si 30V 0.2A 3-Pin Case CPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 161533-3LP04CH-TL-E
Popularity Low
Supply and Demand Status Sufficient
Family Name 3LP04CH
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 3LP04CH-TL-E CAD Model

Description

Overview of ON Semiconductor 3LP04CH-TL-E

The ON Semiconductor 3LP04CH-TL-E is a cutting-edge electronic component designed for high-efficiency power management applications. This product is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Power Consumption: The 3LP04CH-TL-E is engineered to operate with minimal power loss, making it an ideal choice for battery-powered devices where energy efficiency is paramount.
  • High Stability: It offers superior stability across a wide range of operating conditions, ensuring consistent performance and reliability.
  • Compact Design: This component comes in a compact package, allowing for seamless integration into space-constrained applications without compromising on functionality.
  • Robustness: Built to withstand harsh environments, the 3LP04CH-TL-E is robust and durable, ensuring a long operational lifespan even under challenging conditions.

Applications

The ON Semiconductor 3LP04CH-TL-E is versatile and can be used in various applications, including:

  • Portable Electronic Devices
  • Power Supply Modules
  • Energy Management Systems
  • Automotive Electronics
  • Industrial Control Systems

Technical Specifications

The technical specifications of the 3LP04CH-TL-E include:

  • Voltage Range: It supports a broad voltage range, accommodating various power supply requirements.
  • Temperature Range: The device operates effectively over a wide temperature range, ensuring performance in extreme conditions.
  • Package Type: The component is available in a user-friendly package, enabling easy mounting and soldering onto printed circuit boards (PCBs).

Quality and Environmental Compliance

ON Semiconductor is committed to environmental stewardship and quality assurance. The 3LP04CH-TL-E complies with RoHS standards, ensuring that it is free from harmful substances. Additionally, the product meets industry-standard quality management protocols, guaranteeing a reliable and safe component for your electronic designs.

In summary, the ON Semiconductor 3LP04CH-TL-E is a high-performance, energy-efficient solution for modern electronic applications that demand compactness, durability, and consistent operation.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5800 $63.2000
90+ $1.2971 $116.7390
140+ $1.2566 $175.9240
190+ $1.2162 $231.0780
250+ $1.1758 $293.9500
330+ $1.0534 $347.6220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 105,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess