EN
  • EN
  • DE

4553BCP

Part No 4553BCP
Manufacturer ON Semiconductor
Catalog Logic - Counters, Dividers
Description IC COUNTER BCD 3DIGIT CMOS 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type BCD Counter
Direction Up
Number of Elements 1
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 7MHz
Trigger Type Negative Edge
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 075811-4553BCP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4553BCP CAD Model

Description

Product Overview: 4553BCP by ON Semiconductor

The 4553BCP is a high-performance integrated circuit produced by ON Semiconductor, renowned for its reliability and versatility in various electronic applications. This precision device is designed to cater to a wide array of functionalities within the realm of digital electronics, particularly in timing and counting applications.

Key Features

  • High Counting Capability: The 4553BCP is capable of handling complex counting operations, making it an ideal choice for advanced digital systems that require accurate counting and timing solutions.
  • Low Power Consumption: ON Semiconductor's commitment to energy efficiency is reflected in this IC, which operates with minimal power requirements, thereby extending the life of battery-powered devices.
  • Wide Operating Voltage Range: This device is designed to function efficiently across a broad range of voltages, ensuring compatibility with various types of electronic equipment and systems.
  • Durable Construction: Manufactured with robust materials, the 4553BCP is built to withstand challenging conditions and deliver consistent performance over its lifespan.
  • Flexible Integration: With its standard package, the 4553BCP can be easily integrated into existing circuit designs, facilitating seamless implementation in both new and legacy systems.

Applications

The 4553BCP is commonly used in digital systems where precise counting and timing are critical. Its applications span across:

  • Consumer electronics such as digital clocks, timers, and counters.
  • Industrial control systems where accuracy and reliability are paramount.
  • Automotive electronics for managing time-sensitive functions.
  • Telecommunication devices that require precise timing mechanisms.

Quality and Reliability

ON Semiconductor is a brand synonymous with quality, and the 4553BCP is no exception. Each unit is rigorously tested to meet stringent industry standards, ensuring that it performs to the expectations of the most demanding applications. Customers who choose the 4553BCP can rest assured that they are getting a product that reflects ON Semiconductor's commitment to excellence in both design and manufacturing.

Whether you are designing a new digital system or upgrading an existing one, the 4553BCP from ON Semiconductor offers the performance and reliability needed to achieve exceptional results.

You May Also Be Interested in

Texas Instruments
IC 4-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $0.3399
Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $6.1166
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Toshiba Semiconductor and Storage
TC74VHC4040F(E,K,F Toshiba Counter ICs CMOS Logic IC 4.8ns 8mA 2.0 to 5.5V datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess