EN
  • EN
  • DE

4N26S

Part No 4N26S
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description GENERAL PURPOSE 6-PIN PHOTOTRANSISTOR OPTOCOUPLERS | OPTOISO 5.3KV TRANS W/BASE 6SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Minimum) 20% at 10mA
Turn On / Turn Off Time 2μs, 2μs
Input Type DC
Output Type Transistor with Base
Maximum Output Voltage 30V
Voltage - Forward (Vf) 1.18V
Current - DC Forward (If) (Maximum) 100mA
Vce Saturation (Maximum) 500mV
Temperature Range - Operating -55°C ~ 100°C
Mounting Style SMD
Manufacturer Package 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Family Part Number 4N26
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1128845-4N26S
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4N26S CAD Model

Description

ON Semiconductor 4N26S Optocoupler

The ON Semiconductor 4N26S is a versatile optocoupler device that serves as a critical component in various electronic applications where signal isolation is paramount. This optocoupler, also known as an optoisolator, allows for the transfer of electrical signals between two isolated circuits through the use of light waves, ensuring that high voltages cannot compromise the integrity of the control side of the circuit.

The 4N26S features a gallium arsenide infrared LED and a silicon NPN phototransistor. This combination allows the device to provide an optimal response and reliable performance when transferring electrical signals. The LED emits infrared light when forward-biased, which is then detected by the phototransistor, resulting in an electrical output that mirrors the input signal without any physical connection between the input and output. This mechanism provides excellent isolation, with a typical voltage isolation rating of 5000 Vrms, which is crucial for protecting sensitive electronics from voltage spikes and surges.

With a compact 6-pin DIP (Dual In-line Package), the 4N26S is easy to integrate into a wide variety of circuit designs. Its small footprint makes it ideal for applications where space is at a premium. The device is widely used in microprocessor inputs, digital logic inputs, power supply regulators, and many other circuits where electrical isolation is needed.

The 4N26S also features a guaranteed performance over temperature ranges from -55°C to +100°C, making it suitable for harsh environments. Its current transfer ratio (CTR) is specified at a range that ensures consistent performance for both low and high-level signal transmission.

Overall, the ON Semiconductor 4N26S is a reliable and efficient solution for electrical isolation in digital and analog signal processing. Its robustness, versatility, and ease of use make it a preferred choice for engineers and designers looking to enhance the safety and performance of their electronic systems.

For more information and detailed specifications, refer to the ON Semiconductor datasheets and application notes available for the 4N26S optocoupler.

You May Also Be Interested in

Sharp Microelectronics
OPTOISOLATOR 5KV TRANS 4DIP
Lowest to $0.2911
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Broadcom Limited
Dual Channel, High Speed Optocouplers | OPTOISO 5KV 2CH TRANSISTOR 8SMD
Lowest to $0.4945
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
Phototransistor Optocoupler
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 2.5KV 2CH TRANS 8SOIC
Lowest to $1.6309
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
955+ $0.0525 $50.1375
2,330+ $0.0430 $100.1900
3,600+ $0.0417 $150.1200
4,955+ $0.0404 $200.1820
6,415+ $0.0390 $250.1850
8,575+ $0.0350 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,023 pieces
MOQ: 955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess