EN
  • EN
  • DE

4SEPC560MX+C7

Part No 4SEPC560MX+C7
Manufacturer ON Semiconductor
Catalog Aluminum - Polymer Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Aluminum - Polymer Capacitors
Manufacturer ON Semiconductor
Win Source Part Number 162495-4SEPC560MX+C7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4SEPC560MX+C7 CAD Model

Description

ON Semiconductor 4SEPC560MX+C7 Capacitor Overview

The 4SEPC560MX+C7 is a high-performance capacitor manufactured by ON Semiconductor, a leader in energy-efficient innovations. This capacitor is part of the 4SEPC series, which is known for its stability, reliability, and efficiency. With a capacitance of 560 microfarads (μF) and a voltage rating of 2.5 volts, it is designed to provide excellent energy storage and power management in a wide range of electronic applications.

Key Features

  • Capacitance: 560μF for robust energy storage capabilities.
  • Voltage Rating: 2.5V, suitable for low voltage applications.
  • Polarized Design: Ensures correct electrical orientation during installation.
  • Long Life: Designed for extended operational lifespan, reducing the need for frequent replacements.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss and improves efficiency.
  • Compact Form Factor: Ideal for space-constrained applications.

Applications

The 4SEPC560MX+C7 capacitor is versatile and can be used in various applications where stable and reliable power is required. It is particularly useful in:

  • Portable electronic devices
  • Power supply units
  • Energy harvesting systems
  • Backup power applications
  • Industrial and automotive electronics

Product Quality and Reliability

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The 4SEPC560MX+C7 capacitor has undergone extensive testing to ensure it performs to specifications under varying conditions. With its robust construction and ON Semiconductor's reputation for quality, this capacitor is an excellent choice for designers and engineers looking for a reliable component for their power management needs.

Environmental Compliance

The 4SEPC560MX+C7 is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it is manufactured with a focus on environmental responsibility and is free of hazardous materials commonly used in the electronics industry.

For detailed specifications, technical data, and application notes, customers should consult the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Kemet
CAP ALUM POLY 120UF 20% 6.3V SMD
Need more? Email Us
United Chemi-Con
CAP ALUM POLY 470UF 20% 10V TH
Need more? Email Us
Elna America
CAP ALUM POLY 22UF 20% 20V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 470UF 20% 6.3V TH
Need more? Email Us
Kemet
CAP ALUM POLY 8.2UF 20% 16V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 180UF 20% 16V TH
Need more? Email Us
Panasonic
CAP ALUM POLY 390UF 20% 2.5V SMD
Need more? Email Us
Panasonic
CAP ALUM HYBRID 33UF 20% 25V SMD
Need more? Email Us
Nichicon
CAP ALUM POLY 1000UF 20% 16V SMD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess