EN
  • EN
  • DE

4SP1000M

Part No 4SP1000M
Manufacturer ON Semiconductor
Catalog Aluminum - Polymer Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors
Family Aluminum - Polymer Capacitors
Manufacturer ON Semiconductor
Win Source Part Number 162496-4SP1000M
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4SP1000M CAD Model

Description

The ON Semiconductor 4SP1000M is a high-performance, silicon-based, power MOSFET designed for a variety of applications that demand efficient power management and high reliability. This component is part of ON Semiconductor's extensive portfolio of semiconductor solutions, which are known for their quality and innovation.

Key Features

  • Low On-Resistance: The 4SP1000M features a low on-resistance, which reduces power loss and improves efficiency during operation, making it ideal for high-power applications.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is suitable for high-frequency power switching applications, contributing to better performance and reduced switching losses.
  • Robust Thermal Performance: The product is designed to handle significant thermal stress, ensuring reliable operation even under high temperature conditions.
  • High Current Capacity: The device can handle high levels of current, which is critical for applications requiring substantial power throughput.
  • Low Gate Charge: The low gate charge characteristic of the 4SP1000M allows for efficient gate control, which is essential for fast switching applications.

Applications

The versatility of the 4SP1000M MOSFET makes it suitable for a wide range of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Renewable energy systems
  • High-power lighting systems

Product Specifications

Parameter Value
Drain-to-Source Voltage (VDS) 100 V
Continuous Drain Current (ID) 169 A
Power Dissipation (PD) 375 W
Operating Temperature Range -55°C to +175°C

Overall, the ON Semiconductor 4SP1000M is a robust and reliable choice for designers looking to optimize their power management systems with a MOSFET that offers a balance of efficiency, speed, and thermal performance.

You May Also Be Interested in

Rubycon
CAP ALUM POLY 470UF 20% 2V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUMHYB 120UF 20% 50V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 560UF 20% 25V SMD
Need more? Email Us
Murata Electronics North America
CAP ALUM POLY 330UF 20% 6.3V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 35V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 33UF 20% 50V TH
Need more? Email Us
Rubycon
CAP ALUMHYB 150UF 20% 63V SMD
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 100UF 20% 16V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 68UF 20% 8V SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8622 $65.1770
80+ $1.5281 $122.2480
120+ $1.4802 $177.6240
165+ $1.4326 $236.3790
210+ $1.3848 $290.8080
280+ $1.2415 $347.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess