The ON Semiconductor 50C02CH-TL-H is a high-performance, N-channel MOSFET designed to meet the rigorous demands of power regulation in a wide array of electronic applications. This MOSFET features a compact and efficient design, making it an ideal choice for power management tasks where space is at a premium and energy efficiency is crucial.
Key Features
- Low On-Resistance: The 50C02CH-TL-H boasts an exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency.
- High-Speed Switching: Engineered for fast switching performance, this MOSFET is well-suited for high-frequency power conversion systems.
- Power Dissipation: With a power dissipation of 1.25W, this device can handle significant power, making it suitable for robust applications.
- Voltage Rating: It operates at a drain-to-source voltage (Vdss) of 30V, which is ideal for a variety of mid-range power applications.
- Current Capacity: The MOSFET has a continuous drain current (Id) rating of 6A, allowing it to manage considerable current flow during operation.
Applications
The 50C02CH-TL-H is versatile and can be used in a range of applications, including:
- Power supply circuits
- DC-DC converters
- Motor drives
- Lighting systems
- Computing and telecom equipment
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 50C02CH-TL-H MOSFET is no exception. It is manufactured to the highest standards to ensure reliable performance and longevity in even the most demanding conditions. The device also comes in a Halogen-free package, reflecting ON Semiconductor's dedication to environmental sustainability.
Technical Specifications
Parameter
Value
Rds(on)
20 mOhm
Vdss
30V
Id
6A
Pd
1.25W
Package
TP-6
With its robust design and impressive specifications, the ON Semiconductor 50C02CH-TL-H MOSFET is a reliable and efficient solution for your power management needs.