EN
  • EN
  • DE

HA17903FPK

Part No HA17903FPK
Manufacturer Hitachi, Ltd
Catalog Linear - Comparators
Description Dual Comparator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Hitachi, Ltd
Win Source Part Number 1178523-HA17903FPK
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA17903FPK CAD Model

Description

The HA17903FPK is a quad operational amplifier (op-amp) integrated circuit manufactured by Hitachi, Ltd. This device contains four independent, high-gain, internally frequency-compensated operational amplifiers designed for a wide range of analog applications.

Applications

  • Audio amplifiers.
  • Active filters.
  • Voltage followers.
  • Comparators.
  • Signal conditioning circuits.
  • Instrumentation amplifiers.

Features

  • Quad operational amplifier: Contains four independent op-amps in a single package.
  • Internal frequency compensation: Simplifies circuit design and eliminates the need for external compensation components.
  • High gain: Provides sufficient amplification for various applications.
  • Low input bias current: Minimizes the effect of input bias current on circuit performance.
  • Wide supply voltage range: Operates with a wide range of supply voltages.
  • Short circuit protection: Protects the op-amp from damage due to short circuits.

Benefits

  • Compact design: Four op-amps in a single package save board space.
  • Simplified circuit design: Internal frequency compensation reduces the number of external components required.
  • Versatile application: Suitable for a wide range of analog applications.
  • Improved performance: Low input bias current minimizes errors in signal processing.
  • Reliable operation: Short circuit protection prevents damage to the op-amp.

Additional Details

The HA17903FPK typically operates with a dual power supply (e.g., ±15V). The internal frequency compensation ensures stable operation without the need for external components. The op-amp's high gain makes it suitable for amplifying weak signals. The low input bias current minimizes the DC offset voltage. The operating temperature range is typically from -20°C to +75°C. Consult the datasheet for specific parameters such as gain-bandwidth product, slew rate, and input offset voltage.

You May Also Be Interested in

Harris Corporation
MAGNITUDE COMPARATOR
Lowest to $5.7219
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Maxim Integrated
INTEGRATED CIRCUIT / Comparator
Lowest to $3.0261
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Analog Devices Inc.
IC COMPARATOR 1 DIFF 8CDIP
Need more? Email Us
Maxim Integrated
IC COMPARATOR 1 W/LATCH 8DIP
Lowest to $2.5214
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess