EN
  • EN
  • DE

CL05A104K05NNNC

Part No CL05A104K05NNNC
Manufacturer Samsung
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Samsung
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820488-CL05A104K05NNNC
Ultra Librarian 3D Model Ultra Librarian CL05A104K05NNNC CAD Model

Description

The CL05A104K05NNNC is a multilayer ceramic capacitor (MLCC) manufactured by Samsung. It's a passive electronic component used to store energy electrostatically in an electric field. MLCCs are known for their small size, high capacitance values, and reliable performance, making them suitable for a wide range of applications.

Applications

  • Bypass Capacitors: Used to decouple noise from power supply lines, ensuring stable voltage levels for sensitive electronic circuits.
  • Smoothing Capacitors: Employed in power supplies to reduce ripple voltage and provide a smoother DC output.
  • Filtering Capacitors: Integrated into filter circuits to attenuate unwanted frequencies in electronic signals.
  • Timing Circuits: Utilized in timing circuits for applications like oscillators and timers.
  • Signal Coupling: Used to couple signals between different stages of an electronic circuit, blocking DC while allowing AC signals to pass.

Features

  • Compact Size: Small physical dimensions suitable for high-density circuit board designs.
  • High Capacitance Value: Offers a relatively high capacitance value for its size, enabling efficient energy storage.
  • Low Equivalent Series Resistance (ESR): Minimizes energy loss, resulting in improved circuit performance.
  • Stable Performance: Provides stable capacitance and impedance characteristics over a wide range of temperatures and frequencies.
  • High Reliability: Designed for long-term reliability in demanding operating environments.

Benefits

  • Improved Circuit Stability: Reduces noise and voltage fluctuations, leading to more stable and reliable circuit operation.
  • Enhanced Signal Integrity: Minimizes signal distortion and interference, resulting in improved signal quality.
  • Efficient Power Delivery: Enables efficient energy storage and delivery, optimizing power supply performance.
  • Reduced Component Count: Can replace multiple discrete components, simplifying circuit design and reducing board space requirements.
  • Cost-Effective Solution: Offers a cost-effective solution for decoupling, filtering, and energy storage applications.

Additional Details

The CL05A104K05NNNC is typically constructed using ceramic dielectric materials and metal electrodes. It is available in a surface-mount package, facilitating automated assembly. The specific capacitance value, voltage rating, temperature coefficient, and other electrical characteristics can be found in the manufacturer's datasheet. It's important to consult the datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess