ON Semiconductor 54LS160A/BEAJC Integrated Circuit
The ON Semiconductor 54LS160A/BEAJC is a high-performance integrated circuit designed to cater to the demanding needs of complex digital systems. This particular chip belongs to the 54LS series, a family of logic devices known for their reliability and speed, which are crucial for military and aerospace applications where robustness and precision are paramount.
Key Features
- Synchronous Counting and Control: The 54LS160A/BEAJC is a synchronous, presettable, 4-bit binary counter which ensures precise timing and control over counting operations.
- High-Speed: With its fast propagation delay and transition times, this IC is designed for high-speed applications, ensuring swift data processing and response times.
- Low Power Consumption: Despite its high-speed capabilities, the 54LS160A/BEAJC maintains a low power consumption profile, making it suitable for energy-conscious systems.
- Military Specifications: As a product designed for military use, this device is manufactured to meet stringent military specifications, offering enhanced reliability and performance under extreme conditions.
- Direct Clear: The inclusion of a direct clear function allows for immediate resetting of the counter, a critical feature in time-sensitive applications.
Product Specifications
- Package: The 54LS160A/BEAJC comes in a durable, flat package that provides robust physical protection and convenient integration into a variety of circuit boards.
- Logic Type: Binary Counter
- Operating Temperature Range: This device is designed to operate over a wide temperature range, suitable for harsh environments.
- Supply Voltage: It operates at a standard logic level voltage, compatible with other 54LS series components.
The ON Semiconductor 54LS160A/BEAJC is an ideal choice for designers looking for a reliable counter that can withstand the rigors of high-demand applications. Its combination of speed, precision, and durability makes it an invaluable component in the development of sophisticated military and aerospace electronics, as well as in any system requiring robust performance under challenging conditions.