EN
  • EN
  • DE

54LS174J

Part No 54LS174J
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162941-54LS174J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS174J CAD Model

Description

Product Overview: 54LS174J from ON Semiconductor

The 54LS174J is a high-performance hex D-type flip-flop integrated circuit, meticulously designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This precision-engineered component is essential for applications requiring the storage of multiple bits of information, as it contains six flip-flops with single-bit outputs. The device is characterized by its robustness and reliability, making it an ideal choice for demanding environments and applications.

Key Features

  • Logic Type: The 54LS174J operates as a hex D-type flip-flop, which means it has six individual flip-flops within a single package.
  • Edge-Triggered: This device is edge-triggered, capturing data on the rising edge of the clock signal, ensuring precise timing and synchronization within digital circuits.
  • Direct Clear Function: An essential feature of the 54LS174J is its direct clear input, which allows for the immediate clearing of all flip-flops, resetting the outputs to a low state.
  • High Fan-Out: The high fan-out capability of this IC ensures that it can drive multiple inputs without degrading signal quality, making it suitable for complex digital systems.
  • Low Power Consumption: Designed for efficiency, the 54LS174J maintains low power consumption, which is critical for power-sensitive applications.
  • Durable Packaging: The device comes in a reliable and sturdy package, ensuring its durability and long-term performance.

Applications

The 54LS174J is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Memory registers
  • Buffer storage
  • Control registers
  • System synchronization

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the 54LS174J is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and military applications. The device's performance is guaranteed over a full military temperature range, which speaks to its reliability under extreme conditions.

In summary, the 54LS174J from ON Semiconductor is a top-tier hex D-type flip-flop that offers precision, reliability, and efficiency, making it a valuable component in any digital logic system or application where stable and dependable data storage is paramount.

You May Also Be Interested in

Texas Instruments
IC FF D-TYPE SNGL 4BIT 16SOIC
Lowest to $0.4398
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
STMicroelectronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.3269
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
DUAL J-K NEGATIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.3273
NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
Texas Instruments
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.1455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.8158 $112.8158
2+ $109.1764 $218.3528
3+ $105.5370 $316.6110
4+ $94.6199 $378.4796
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess