EN
  • EN
  • DE

MC100ELT22DR2

Part No MC100ELT22DR2
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DUAL TTL-PECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074357-MC100ELT22DR2
Ultra Librarian 3D Model Ultra Librarian MC100ELT22DR2 CAD Model

Description

ON Semiconductor MC100ELT22DR2 - Dual Differential PECL to TTL Translator

The ON Semiconductor MC100ELT22DR2 is a high-performance integrated circuit designed to translate a differential Positive Emitter Coupled Logic (PECL) signal to a Transistor-Transistor Logic (TTL) output signal. This product is an essential component for systems that require the conversion between these two logic levels, ensuring compatibility and seamless communication within mixed-signal environments.

Key Features:

  • Logic Conversion: Translates PECL levels to TTL levels with precision, providing a reliable interface between devices operating at these different voltages.
  • Dual Channels: Features two independent channels, allowing for simultaneous translation of two signals, thus enhancing the efficiency of the overall system design.
  • High Speed: Capable of operating at high frequencies, the MC100ELT22DR2 is suitable for applications that require rapid signal processing and minimal propagation delay.
  • Temperature Range: Designed to function over a broad temperature range, this device maintains performance from 0°C to 70°C, making it adaptable to various operating conditions.
  • Power Supply: Operates with a 5 V power supply, compatible with standard TTL power levels, and thus easily integrated into existing systems.
  • Package: Available in an 8-pin SOIC package, providing a compact solution that is easy to implement on a variety of printed circuit boards.

Applications:

The MC100ELT22DR2 is versatile and can be used across a wide range of applications, including but not limited to:

  • High-speed data communication systems
  • Networking equipment such as routers and switches
  • Signal conversion in test and measurement equipment
  • Clock distribution circuits
  • Computer motherboards and servers

With its robust design and reliable performance, the ON Semiconductor MC100ELT22DR2 is a crucial component for designers looking to bridge PECL and TTL logic systems. Whether used in industrial, commercial, or high-tech applications, this dual differential translator ensures that your electronic systems communicate effectively and operate at their highest potential.

You May Also Be Interested in

NXP / Nexperia
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 50Mbps 6-XSON, SOT886 (1.45x1)
Need more? Email Us
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 20TSSOP
Lowest to $1.8903
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Renesas Electronics America
IC TRNSLTR UNIDIRECTIONAL 8SOIC
Lowest to $1.6480
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.7128
Texas Instruments
IC TRANSLATOR UNIDIR 14TSSOP
Lowest to $0.6227
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL SOT363
Lowest to $0.1456
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,740 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess