ON Semiconductor 5962-8977801CA Microprocessor
The ON Semiconductor 5962-8977801CA is a high-performance microprocessor designed for demanding applications that require robust operation under extreme conditions. This product is part of ON Semiconductor's range of space-grade components, specifically engineered to meet the rigorous standards of aerospace and military industries.
With its advanced silicon-gate CMOS technology, the 5962-8977801CA offers exceptional processing power and speed, making it an ideal choice for mission-critical systems where reliability and durability are paramount. This microprocessor is characterized by its low-power consumption and high immunity to radiation, ensuring stable performance in harsh environments such as outer space or battlefield scenarios.
Key Features:
- Technology: Silicon-gate CMOS, providing a balance of power efficiency and high-speed operation.
- Operating Temperature Range: This device is designed to operate over a wide temperature range, typically from -55°C to +125°C, catering to extreme environmental conditions.
- Radiation Hardened: The microprocessor is hardened against the effects of radiation, making it suitable for space applications and other environments with high levels of ionizing radiation.
- Power Consumption: Optimized for low power usage, it helps to extend the life of battery-powered systems and reduce thermal emissions in tightly packed electronics.
- Reliability: Built to meet or exceed the requirements of the military standard MIL-PRF-38535, ensuring high reliability for critical applications.
The 5962-8977801CA also features a comprehensive set of built-in peripherals that can simplify system design, reduce the number of external components, and enhance overall system integrity. These include timers, interrupt controllers, and various communication interfaces.
ON Semiconductor's commitment to quality is evident in the 5962-8977801CA, which undergoes rigorous testing and quality assurance processes. The product is available in a hermetically sealed package, providing additional protection against environmental factors such as moisture and dust.
Whether for satellite systems, avionics, military hardware, or any other application where failure is not an option, the ON Semiconductor 5962-8977801CA microprocessor stands as a testament to performance and dependability.