The 5HN01S-TL-E, manufactured by ON Semiconductor, is a cutting-edge MOSFET designed to deliver high efficiency and reliability in a wide range of applications. This product is part of ON Semiconductor's extensive portfolio of semiconductor components known for their quality and performance.
Key Features
- Low On-Resistance: The 5HN01S-TL-E MOSFET features an exceptionally low on-resistance, which reduces conduction losses and improves overall system efficiency.
- High-Speed Switching: Designed for fast switching applications, this MOSFET can operate at high frequencies, making it suitable for power supplies, DC-DC converters, and other high-speed switching circuits.
- Small Package Size: Encased in a compact TSMT-3 package, the 5HN01S-TL-E is ideal for space-constrained applications, allowing for a high-density PCB layout.
- Low Gate Charge: With a low gate charge, this MOSFET enables faster switching with less power, contributing to the overall efficiency of the system.
- High-Temperature Performance: The device is characterized for operation at high temperatures, ensuring reliable performance under thermal stress.
Applications
The versatility of the 5HN01S-TL-E MOSFET makes it an excellent choice for various applications, including:
- Power Management Circuits
- DC-DC Converters
- Motor Drives
- Computing
- Consumer Electronics
- Telecommunications Equipment
Product Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
50V
Continuous Drain Current (I<sub>D)
500mA
Power Dissipation (P<sub>D)
1.25W
Operating Temperature Range
-55°C to +150°C
With its robust design and superior performance, the 5HN01S-TL-E from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their electronic systems.