EN
  • EN
  • DE

5HP01M-TL-E

Part No 5HP01M-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 50V 0.07A MCP3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 70mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 4V, 10V
Max Gate Charge 1.32nC @ 10V
Max Input Capacitance 6.2pF @ 10V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 150mW (Ta)
Maximum Rds On at Id,Vgs 22 Ohm @ 40mA, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Dimension SC-70, SOT-323
Win Source Part Number 075927-5HP01M-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5HP01M-TL-E CAD Model

Description

Product Overview: 5HP01M-TL-E by ON Semiconductor

The 5HP01M-TL-E is a state-of-the-art, high-performance integrated circuit designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This product is engineered to meet the demanding requirements of modern electronic systems, offering a perfect blend of efficiency, reliability, and durability.

Key Features:

  • High Precision: The 5HP01M-TL-E is built for applications requiring precise voltage regulation and signal processing, ensuring accuracy and consistency in performance.
  • Power Efficiency: With an emphasis on power conservation, this product is ideal for battery-powered devices, contributing to extended operational life and reduced energy costs.
  • Thermal Management: The device is designed with an optimal thermal profile, ensuring it operates within safe temperature ranges under various conditions.
  • Robust Construction: ON Semiconductor's commitment to quality is evident in the robust design of the 5HP01M-TL-E, which is built to withstand harsh environments and provide a long service life.
  • Compact Form Factor: The small footprint of the 5HP01M-TL-E makes it suitable for space-constrained applications without compromising on performance.

Applications:

The versatile nature of the 5HP01M-TL-E makes it an ideal choice for a wide range of applications, including:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Technical Specifications:

The 5HP01M-TL-E boasts impressive technical specifications that ensure it meets the needs of the most demanding applications:

  • Package Type: Surface-mount
  • Operating Temperature Range: Specified by manufacturer
  • Compliance: Meets industry standards for safety and performance

Quality and Support:

ON Semiconductor is known for its commitment to providing high-quality products and excellent customer support. The 5HP01M-TL-E is backed by comprehensive technical documentation and the company's dedicated customer service team, ready to assist with any questions or support needs.

In conclusion, the 5HP01M-TL-E from ON Semiconductor is a top-tier solution for designers and engineers looking to incorporate a reliable and efficient component into their electronic systems. Its combination of performance, efficiency, and compact size makes it an exceptional choice for a multitude of applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5858 $63.4320
90+ $1.3017 $117.1530
140+ $1.2601 $176.4140
190+ $1.2197 $231.7430
245+ $1.1793 $288.9285
330+ $1.0568 $348.7440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,600 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess