EN
  • EN
  • DE

5LP01C-TB-H

Part No 5LP01C-TB-H
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 50V 70MA CP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Not For New Designs
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 50V
Continuous Drain Current at 25°C 70mA (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.5V, 4V
Max Gate Charge 1.4nC @ 10V
Max Input Capacitance 7.4pF @ 10V
Maximum Gate-Source Voltage ±10V
Power Dissipation (Max) 250mW (Ta)
Maximum Rds On at Id,Vgs 23 Ohm @ 40mA, 4V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CP
Dimension TO-236-3, SC-59, SOT-23-3
Win Source Part Number 108913-5LP01C-TB-H
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 5LP01C-TB-H CAD Model

Description

Product Overview: 5LP01C-TB-H by ON Semiconductor

The 5LP01C-TB-H is a state-of-the-art integrated circuit from the renowned manufacturer ON Semiconductor. This product is designed to cater to the demanding requirements of modern electronic devices, providing a robust solution for power management and signal conditioning applications.

Key Features

  • High Efficiency: The 5LP01C-TB-H is engineered to offer exceptional power efficiency, which is crucial for battery-operated devices, ensuring prolonged operational life and reduced energy consumption.
  • Compact Design: With miniaturization in mind, this IC boasts a compact footprint, making it an ideal choice for space-constrained applications without compromising on performance.
  • Thermal Performance: It is equipped with excellent thermal management characteristics, enabling it to maintain optimal performance even under high temperature conditions.
  • Durability: ON Semiconductor's commitment to quality ensures that the 5LP01C-TB-H is built to last, with a robust construction that can withstand the rigors of everyday use.
  • Easy Integration: This IC is designed for seamless integration into various circuit designs, thanks to its compatibility with standard manufacturing processes and industry-standard packaging.

Applications

The versatility of the 5LP01C-TB-H makes it suitable for a wide range of applications, including but not limited to:

  • Portable Electronic Devices
  • Power Supply Modules
  • Automotive Electronics
  • Signal Processing Units
  • Consumer Electronics

Technical Specifications

The technical specifications of the 5LP01C-TB-H highlight its performance capabilities and compliance with industry standards. It operates within a specified voltage range and temperature range, ensuring reliability and consistency in various operational environments. Detailed datasheets are available for engineers and designers to examine the complete electrical characteristics and pin configurations.

Quality Assurance

ON Semiconductor provides comprehensive quality assurance for the 5LP01C-TB-H, with rigorous testing protocols in place to guarantee performance. Customers can rely on the dependability of this product for their critical design needs.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0656 $63.4592
16+ $7.4382 $119.0112
25+ $7.2060 $180.1500
34+ $6.9739 $237.1126
43+ $6.7406 $289.8458
58+ $6.0441 $350.5578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess