EN
  • EN
  • DE

5LP02M-TL-E

Part No 5LP02M-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 2.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 907608-5LP02M-TL-E
Ultra Librarian 3D Model Ultra Librarian 5LP02M-TL-E CAD Model

Description

Product Overview: 5LP02M-TL-E - ON Semiconductor

The 5LP02M-TL-E by ON Semiconductor is a state-of-the-art semiconductor device designed to provide efficient power management and protection in a variety of electronic applications. This product is an integral part of ON Semiconductor's portfolio, known for its high reliability and performance in the most demanding situations.

Key Features

  • Low Power Loss: The 5LP02M-TL-E boasts a low on-resistance, which ensures minimal power loss during operation, making it an ideal choice for energy-sensitive designs.
  • High-Speed Switching: Engineered for high-speed switching applications, this product allows for faster operation in circuits, enhancing overall efficiency.
  • Surface Mount Package: Its compact SOT-23 package is perfect for surface-mounted technology, allowing for a smaller footprint on printed circuit boards (PCBs) and facilitating automated assembly processes.
  • Protection Features: The device includes built-in protection features such as overcurrent and thermal shutdown, which safeguard the component and the system it is part of from potential damage due to abnormal conditions.
  • Lead-Free and RoHS Compliant: The 5LP02M-TL-E is manufactured with environmentally friendly materials and complies with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in green products.

Applications

The versatility of the 5LP02M-TL-E allows it to be used across various applications, including but not limited to:

  • Power supply circuits
  • DC/DC converters
  • Motor drives
  • Protection circuits
  • Portable devices
  • Load switches

Technical Specifications

ON Semiconductor's 5LP02M-TL-E is characterized by its technical specifications that meet the rigorous standards of today's electronic components:

  • Package Type: SOT-23
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Compliance: Lead-Free, RoHS

For detailed technical data and application notes, customers are encouraged to consult the datasheet provided by ON Semiconductor. The 5LP02M-TL-E represents ON Semiconductor's commitment to providing high-quality, durable, and energy-efficient solutions for the electronics industry.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess