EN
  • EN
  • DE

6HN04CH-TL-H

Part No 6HN04CH-TL-H
Manufacturer ON Semiconductor
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039844-6HN04CH-TL-H
Categories OEM Parts(0-9)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6HN04CH-TL-H CAD Model

Description

The 6HN04CH-TL-H is a state-of-the-art power MOSFET brought to you by ON Semiconductor, a leading force in the semiconductor industry. This product is designed to meet the high demands of power efficiency and reliability in modern electronic applications. With its advanced technology, the 6HN04CH-TL-H offers superior performance for a wide range of uses, including power management in computing devices, telecommunication systems, consumer electronics, and industrial equipment.

Key Features

  • Low On-Resistance: The MOSFET is built with a low on-resistance, ensuring minimal power loss during operation, which enhances the overall efficiency of the device it powers.
  • High-Speed Switching: Designed for high-speed switching applications, the 6HN04CH-TL-H minimizes switching losses, thereby improving performance in high-frequency operations.
  • Low Gate Charge: The device features a low gate charge that facilitates faster switching speeds and reduces power consumption during the switching phase.
  • Robust Thermal Performance: With an excellent thermal design, the 6HN04CH-TL-H can operate at higher temperatures without compromising its performance, making it suitable for thermally challenging environments.
  • High Current Capability: The MOSFET can handle high levels of current, which is essential for applications that require robust power delivery and distribution.

Applications

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • LED Lighting
  • Battery Management Systems
  • Automotive Electronics

Reliability and Quality

ON Semiconductor is committed to delivering high-quality products. The 6HN04CH-TL-H is manufactured under strict quality control standards to ensure it meets the reliability requirements for industrial and consumer applications. The MOSFET's robust design ensures long-term stability and performance under various operating conditions.

Environmental Compliance

The 6HN04CH-TL-H is designed with environmental considerations in mind. It complies with RoHS directives, which means it is free from hazardous substances, making it a safe choice for environmentally conscious applications.

You May Also Be Interested in

TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Dell
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess