The 6HN04MH-TL-E is a high-performance, N-channel Power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. Designed for a variety of applications, this MOSFET is optimized for high-speed switching, making it an excellent choice for power management tasks in modern electronic devices.
Key Features
- Low On-Resistance: The 6HN04MH-TL-E MOSFET features a very low on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in your applications.
- High-Speed Switching: Engineered for rapid switching, this MOSFET is ideal for high-frequency applications, ensuring minimal switching losses and better performance in power conversion systems.
- High-Temperature Operation: With an ability to operate at higher temperatures, the 6HN04MH-TL-E maintains its performance even under thermal stress, ensuring reliability in demanding environments.
- Surface-Mount Package: The MOSFET comes in a compact surface-mount package, facilitating easy integration into various circuit designs and contributing to space-saving on the PCB.
Applications
The versatility of the 6HN04MH-TL-E MOSFET makes it suitable for a broad range of applications, including but not limited to:
- Power Supply Circuits
- DC-DC Converters
- Motor Drives
- Lighting Systems
- Automotive Electronics
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DSS)
40V
Continuous Drain Current (I<sub>D)
6A
Power Dissipation (P<sub>D)
1.25W
R<sub>DS(on)
Typically 29 mΩ
Package
TP-FA
In conclusion, the ON Semiconductor 6HN04MH-TL-E N-channel Power MOSFET stands out for its efficiency, high-speed performance, and robustness in a variety of power management applications. Its technical specifications and features ensure that it meets the needs of modern electronic systems, making it a reliable and valuable component for designers and engineers alike.