EN
  • EN
  • DE

7126AJ

Part No 7126AJ
Manufacturer ON Semiconductor
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1185195-7126AJ
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 7126AJ CAD Model

Description

Product Overview: ON Semiconductor 7126AJ

The ON Semiconductor 7126AJ is a high-performance integrated circuit designed to cater to a wide range of applications in the electronics industry. Known for its reliability and efficiency, this component is part of ON Semiconductor's extensive portfolio of semiconductor solutions that are at the forefront of innovation.

Key Features

  • High Precision: The 7126AJ offers precise operation, ensuring accurate signal processing and control in complex electronic systems.
  • Low Power Consumption: Energy efficiency is at the core of this component, making it suitable for battery-powered devices and applications where power conservation is critical.
  • Robust Temperature Performance: With a wide operating temperature range, the 7126AJ maintains its functionality under various environmental conditions.
  • Durability: ON Semiconductor's commitment to quality means the 7126AJ is designed to withstand the demands of continuous operation without degradation in performance.

Applications

The versatility of the 7126AJ allows it to be utilized in multiple sectors including:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

Here are some of the key technical specifications of the 7126AJ:

Parameter Value Package Type SMD/SMT Mounting Style Surface Mount Operating Temperature -40°C to +85°C Supply Voltage Specific to the application

Quality and Support

ON Semiconductor provides comprehensive technical support and documentation for the 7126AJ, ensuring that designers and engineers can maximize its potential in their projects. Additionally, the company's quality assurance protocols guarantee that each unit meets the highest industry standards for performance and longevity.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
TE Connectivity
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess