The NXP PBSS305PZ is a high-performance, low V<sub>CEsat PNP transistor that offers a perfect balance between efficiency and reliability for a wide range of applications. This semiconductor device is part of NXP's portfolio of Bipolar Junction Transistors (BJTs), known for their robustness and exceptional quality.
Key Features
- Low Collector-Emitter Saturation Voltage: The PBSS305PZ boasts a low V<sub>CEsat, reducing power loss and improving overall efficiency during operation.
- High Current Capability: With a continuous collector current rating of up to 2 A, this transistor can handle high current loads, making it suitable for power management applications.
- High Collector-Emitter Breakdown Voltage: The device has a V<sub>CEO of 60 V, providing a good safety margin for circuits operating at higher voltages.
- Medium Frequency Operation: The transition frequency (f<sub>T) of 100 MHz enables the PBSS305PZ to be used in medium frequency switching applications.
- Small Package Size: Enclosed in a small SOT223 surface-mount package, the transistor is ideal for space-constrained applications.
Applications
The NXP PBSS305PZ is versatile and can be used in various applications, including but not limited to:
- Power management modules
- DC-DC converters
- Charging circuits for battery-powered devices
- Switching regulators
- Motor control circuits
- Audio amplifiers
Product Specifications
Parameter
Value
Collector-Emitter Voltage (V<sub>CEO)
60 V
Collector Current (I<sub>C)
2 A
Collector-Emitter Saturation Voltage (V<sub>CEsat)
Typically 0.1 V at 1 A I<sub>C
Transition Frequency (f<sub>T)
100 MHz
Package
SOT223
The NXP PBSS305PZ is a reliable choice for designers seeking a high-performance PNP transistor. Its combination of low saturation voltage, high current capability, and medium frequency operation make it a solid choice for a variety of power and switching applications.