EN
  • EN
  • DE

74AC32SJ

Part No 74AC32SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input OR Gate | IC GATE OR 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type OR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 7.5ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74AC32
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1130370-74AC32SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74AC32SJ CAD Model

Description

The 74AC32SJ from ON Semiconductor is a high-performance, Quad 2-Input OR Gate integrated circuit, designed to operate at exceptional speeds while maintaining CMOS low power dissipation. This logic gate is a fundamental component in digital electronics, allowing for the execution of logical operations that are essential in complex digital systems.

Key Features

  • Logic Type: OR Gate
  • Number of Circuits: Four
  • Inputs per Circuit: Two
  • High-Speed Operation: The device is capable of toggling at a frequency of up to 190 MHz, which is suitable for high-speed applications.
  • Output Drive Capability: Capable of driving up to 24 mA, allowing for the direct drive of small loads.
  • Operating Voltage Range: 2 V to 6 V, providing flexibility in various power environments.
  • Power-Down Protection: Inputs include protection against excess power-down conditions, ensuring device integrity.
  • Pin Configuration: Comes in a 14-pin SJ package, providing a compact footprint for space-constrained applications.

Applications

The 74AC32SJ is versatile and can be used in a wide range of applications, including:

  • Computer systems
  • Data processing
  • Instrumentation and control systems
  • PLC systems
  • Signal processing

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality and reliability. The 74AC32SJ is no exception, being produced to the highest standards to ensure consistent performance and longevity. It is a reliable choice for designers and engineers seeking a dependable logic solution.

Environmental Compliance

The 74AC32SJ adheres to environmental standards, including RoHS compliance, ensuring that it meets global environmental directives for electronic components.

You May Also Be Interested in

NXP / Nexperia
IC GATE OR 4CH 2-INP 14SO
Lowest to $4.8833
STMicroelectronics
IC GATE OR 4CH 2-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Diodes Incorporated
IC GATE AND 1CH 2-INP DFN1010-6
Lowest to $0.0651
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
Nexperia USA Inc.
IC INVERTER 1CH 1-INP 6XSON
Lowest to $2.7893
Nexperia USA Inc.
Inverters Hex inverting Schmitt trigger
Lowest to $0.1658

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2298 $58.5990
615+ $0.1885 $115.9275
950+ $0.1826 $173.4700
1,310+ $0.1767 $231.4770
1,695+ $0.1709 $289.6755
2,265+ $0.1532 $346.9980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess