EN
  • EN
  • DE

74ACT125DTR2

Part No 74ACT125DTR2
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 01+
Reference case TSSOP14
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 729149-74ACT125DTR2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT125DTR2 CAD Model

Description

ON Semiconductor 74ACT125DTR2 Product Overview

The 74ACT125DTR2 is a high-performance, quad bus buffer gate integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This IC features four independent non-inverting buffer gates with 3-state outputs, designed to be used in driving bus lines or buffer memory address registers.

Key Features

  • Logic Type: Quad Buffer Gate
  • Output Type: 3-State
  • Operating Voltage Range: 4.5V to 5.5V
  • High Drive: -24mA / 24mA
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14

Performance and Applications

The 74ACT125DTR2 is designed for high-speed performance, which is evident in its fast propagation delay time. This makes it suitable for high-frequency signal buffering and driving heavy loads. The IC operates within a wide temperature range, ensuring reliability across various environmental conditions.

With its 3-state outputs, the 74ACT125DTR2 is perfect for multiplexed transmission lines and can be used to control data flow by enabling or disabling the output. This functionality is crucial in preventing data collisions on a bus, as it allows the outputs to effectively "disconnect" when not in use.

The device's TSSOP-14 package is optimized for minimized space usage, making it an excellent choice for compact circuit designs. This, along with the surface mount design, facilitates easier integration into a wide range of electronic systems.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 74ACT125DTR2 is no exception. It is manufactured to meet the stringent requirements of the semiconductor industry, ensuring both quality and reliability for designers and manufacturers alike.

Whether you're developing consumer electronics, industrial control systems, or complex computing hardware, the 74ACT125DTR2 from ON Semiconductor is a solid choice for your bus buffering needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess