EN
  • EN
  • DE

CD74ACT257M

Part No CD74ACT257M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74ACT
Package Tube
Product Status Discontinued
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 75mA, 75mA
Voltage Supply Source Single Supply
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74ACT257
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577444-CD74ACT257M
Ultra Librarian 3D Model Ultra Librarian CD74ACT257M CAD Model

Description

The CD74ACT257M is a high-performance CMOS Quad 2-Input Multiplexer with 3-state outputs from Texas Instruments. This device is designed to deliver the functionality of two input lines to a single common output line for each of the four multiplexers. It is a versatile component commonly used in data routing, signal gating, and information processing applications.

Constructed with the advanced silicon-gate CMOS technology, the CD74ACT257M offers a robust feature set including:

  • High Speed: With a typical tpd of 8.5ns at 5V, it provides swift multiplexing capabilities.
  • Low Power Consumption: Its ICC is low, even at high speeds, making it suitable for battery-powered and energy-efficient designs.
  • Wide Operating Voltage Range: It can function over a broad voltage range from 4.5V to 5.5V, providing versatility in different circuit environments.
  • 3-State Outputs: The outputs can be placed in a high impedance state, allowing for use in bus-oriented systems.
  • Input Hysteresis: It features built-in hysteresis to combat noise, ensuring stable output states.

The CD74ACT257M is provided in a 16-pin SOIC package, which is suitable for a wide range of applications, including industrial, commercial, and telecommunications systems. Its pin configuration is designed for easy PCB layout and space-saving, which is critical for compact and complex electronic assemblies.

As with many Texas Instruments components, the CD74ACT257M is characterized for operation from -40°C to 85°C, ensuring reliability across extreme temperature ranges. This makes it an excellent choice for demanding environments where temperature fluctuations are a concern.

Whether you are designing a multiplexing system for data selection, signal gating, or require a reliable component for your digital circuitry, the CD74ACT257M from Texas Instruments is a high-quality choice that combines performance with durability.

You May Also Be Interested in

Texas Instruments
3-LINE TO 8-LINE DECODER/DEMULTI
Lowest to $43.6568
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6017 $51.1445
205+ $0.4938 $101.2290
315+ $0.4783 $150.6645
435+ $0.4629 $201.3615
560+ $0.4475 $250.6000
750+ $0.4012 $300.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess