EN
  • EN
  • DE
  • IT

74ACT16373MTDX

Part No 74ACT16373MTDX
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH TRANSP 16BIT 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ACT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74ACT16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908042-74ACT16373MTDX
Ultra Librarian 3D Model Ultra Librarian 74ACT16373MTDX CAD Model

Description

74ACT16373MTDX - ON Semiconductor

The 74ACT16373MTDX is a high-performance, 16-bit D-type transparent latch designed by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is part of the 74ACT series, which is known for its advanced high-speed CMOS technology. The device is particularly suitable for temporary storage of data and can be used in a wide range of applications including memory address latching, data multiplexing, and input/output buffering.

Key Features

  • High-Speed Operation: The 74ACT16373MTDX is capable of operating at high speeds, making it suitable for systems that require fast data processing and throughput.
  • 16-Bit D-Type Latches: This device includes 16 D-type latches with transparent outputs, providing ample storage for temporary data with easy access.
  • Wide Operating Voltage Range: It operates at a voltage range of 4.5V to 5.5V, allowing for flexibility in different circuit designs and compatibility with standard power supplies.
  • Low Power Consumption: The IC is designed for low power consumption, which is essential for energy-saving applications and extends the life of battery-powered devices.
  • Output Drive Capability: The 74ACT16373MTDX can drive up to 24mA at the outputs, providing strong signal transmission to downstream components.
  • 3-State Outputs: The outputs are 3-state, which means they can be in a high, low, or high impedance state, allowing for connection to a bus without interfering with other components.

Package and Temperature Range

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 48 pins, identified by the part number suffix 'MTDX'. It is designed to operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environmental conditions.

Applications

With its robust feature set, the 74ACT16373MTDX from ON Semiconductor is ideal for use in:

  • Communication systems
  • Computers and computer peripherals
  • Data storage devices
  • Industrial control systems
  • Instrumentation and test equipment

ON Semiconductor's commitment to quality and performance is evident in the 74ACT16373MTDX, making it a reliable choice for designers and engineers looking for a high-speed, low-power, and versatile latching solution.

You May Also Be Interested in

Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $17.8605
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366
Fairchild/ON Semiconductor
R-S LATCH, LOW LEVEL TRIGGERED
Lowest to $1.7153
Texas Instruments
PROTOTYPE
Lowest to $5.5763
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
Fairchild/ON Semiconductor
D LATCH, 100K SERIES
Lowest to $2.2404
Harris Corporation
8-BIT ADDRESSABLE LATCH
Need more? Email Us
NXP / Nexperia
BUS DRIVER, LVC/LCX/Z SERIES, 2 / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess