EN
  • EN
  • DE

74ACT244D

Part No 74ACT244D
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 721816-74ACT244D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ACT244D CAD Model

Description

The 74ACT244D is a high-performance, octal buffer and line driver designed to interface with 5V systems. Manufactured by ON Semiconductor, a leader in the semiconductor industry, this integrated circuit (IC) offers a robust solution for driving bus lines or buffering memory address registers.

Key Features

  • Logic Type: Octal Buffer/Line Driver with 3-state outputs
  • Operating Voltage: 4.5V to 5.5V, making it ideal for interfacing with 5V logic systems
  • Output Drive Capability: Capable of driving up to 24mA at the outputs, providing high drive current for heavy loads.
  • High-Speed Operation: Fast propagation delay times, ensuring quick response times for critical applications.
  • 3-State Outputs: Allows for connection to bus lines as the outputs can be put in a high-impedance state, effectively disconnecting them from the bus.

Applications

The 74ACT244D is versatile and can be used in a variety of applications, including:

  • Bus driving for data and address lines
  • Memory buffering
  • Input/output port expansion
  • Data transmission lines

Product Specifications

ON Semiconductor's 74ACT244D comes in a robust SOIC-20 package, providing a compact footprint while still offering ease of integration into a wide range of electronic systems. The IC features eight non-inverting buffers with 3-state outputs, which can be controlled independently, giving the user a high level of control over the connection to the bus lines.

Quality and Reliability

ON Semiconductor is committed to high standards of quality and reliability, and the 74ACT244D is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the industrial and commercial standards required by electronics manufacturers.

Ordering Information

To order the 74ACT244D or to obtain more detailed information, including pricing and lead times, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure that you refer to the correct product code when placing an order to avoid any confusion.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess