EN
  • EN
  • DE

MAX3223CAP

Part No MAX3223CAP
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS-232 W/SHTDWN 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 120Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 090674-MAX3223CAP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3223CAP CAD Model

Description

The MAX3223CAP is a highly-integrated serial communication interface device from Maxim Integrated, designed to facilitate RS-232 communication in a variety of applications. This IC (Integrated Circuit) is particularly suited for battery-powered devices due to its low-power operation and wide voltage range compatibility.

One of the key features of the MAX3223CAP is its AutoShutdown™ technology, which automatically powers down the device when not in use, significantly reducing power consumption and extending battery life. This makes it an ideal choice for portable devices where energy efficiency is paramount.

Key Features:

  • Supply Voltage Range: Operates from a single +3.0V to +5.5V supply, accommodating a variety of power sources.
  • Low Power Consumption: Draws as little as 1µA of supply current when in shutdown mode, making it extremely power-efficient.
  • High Data Rate: Supports data rates up to 250kbps, ensuring fast and reliable data transmission.
  • ESD Protection: Integrated electrostatic discharge protection up to ±15kV using the Human Body Model, safeguarding against damage from static electricity.
  • Receiver Hysteresis: Features built-in receiver hysteresis for enhanced noise immunity, providing a more robust communication link.

Applications:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Handheld Devices
  • Notebook, Laptop, and Palmtop Computers
  • Data Cable

The MAX3223CAP comes in a 20-pin SSOP (Shrink Small Outline Package) that is both compact and space-saving, suitable for high-density circuit designs. Its combination of features and packaging makes it a versatile choice for designers looking to implement RS-232 communication interfaces with minimal power draw and maximum reliability.

Overall, the MAX3223CAP from Maxim Integrated is a robust and reliable solution for adding RS-232 communication capabilities to a wide range of electronic devices, with the added benefits of low power consumption and high data rate support.

You May Also Be Interested in

Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Renesas Electronics America
IC MCU 16BIT 512KB FLASH 100QFP
Lowest to $91.8929
Linear Technology
IC DEMOD QUADRATURE VGA 16QFN
Lowest to $19.6653
ON Semiconductor
IC LI-ION CHARGER 20QFN
Lowest to $2.8575
Linear Technology
5V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Need more? Email Us
Maxim Integrated
IC TXRX RS485/RS422 10-UMAX
Lowest to $7.4857
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
Powerex Inc.
HVIC DRVR HB 600V 120-250MA 8SOP
Lowest to $0.8408

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess