EN
  • EN
  • DE
  • IT

MAX1589ETT250+T

Part No MAX1589ETT250+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC REG LDO 2.5V 0.5A 6TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 2.5V
Dropout Voltage-Max 0.35V @ 500mA
Output Current 500mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.5V
Voltage - Dropout (Typical) 0.175V @ 500mA
Mounting SMD (SMT)
Case / Package 6-TDFN-EP (3x3)
Win Source Part Number 073340-MAX1589ETT250+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1589ETT250+T CAD Model

Description

Product Overview: MAX1589ETT250+T from Maxim Integrated

The MAX1589ETT250+T is a high-quality voltage regulator from the reputable manufacturer Maxim Integrated, designed to provide precise voltage control for a variety of applications. This efficient and compact component is ideal for portable devices, where maintaining a stable voltage is crucial for performance and battery life.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.5V, which is essential for consistent operation of sensitive electronic circuits.
  • High Efficiency: The MAX1589ETT250+T is designed to maximize power efficiency, which is particularly beneficial for battery-powered devices, helping to extend their operational lifespan.
  • Low Dropout: It features a low dropout voltage, ensuring that the regulator can maintain output voltage even when the input-to-output differential is minimal.
  • Thermal Protection: The built-in thermal protection safeguards the device against overheating, thereby enhancing its reliability and longevity.
  • Package: This voltage regulator comes in a compact 6-WDFN exposed pad package, which is suitable for space-constrained applications.

Applications

The MAX1589ETT250+T is versatile and can be used in a wide range of electronic devices. Some common applications include:

  • Portable Electronic Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Mobile Phones and PDAs
  • Wireless Peripherals

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX1589ETT250+T is no exception. It is designed to meet the stringent requirements of industrial standards, ensuring reliable performance in a range of environmental conditions. The device's robust design and manufacturing process mean that it is a component you can trust to perform consistently over time.

Ordering Information

The part number MAX1589ETT250+T refers to the tape and reel packaging of the component, which facilitates automated assembly processes, making it an ideal choice for mass production requirements.

You May Also Be Interested in

Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ON Semiconductor
BRIDGE RECT 1PHASE 800V 8A KBU
Lowest to $0.5865
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3571 $61.0695
105+ $1.1134 $116.9070
165+ $1.0788 $178.0020
225+ $1.0441 $234.9225
290+ $1.0095 $292.7550
385+ $0.9055 $348.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess