EN
  • EN
  • DE

74ALVC16245MTDX

Part No 74ALVC16245MTDX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 1 Weeks
Features Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
Manufacturer ON Semiconductor
Series 74ALVC
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74ALVC16245
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 74ALVC16245MTDX-ND, 74ALVC16245MTDXFSCT, 74ALVC16245MTDXFSTR, 74ALVC16245MTDXFSDKR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908081-74ALVC16245MTDX
Ultra Librarian 3D Model Ultra Librarian 74ALVC16245MTDX CAD Model

Description

ON Semiconductor 74ALVC16245MTDX Transceiver Overview

The 74ALVC16245MTDX is a high-performance, low-voltage CMOS bidirectional transceiver manufactured by ON Semiconductor. It is part of the ALVC family, which is known for its low power consumption and high-speed operation. This transceiver is designed for asynchronous communication between data buses and is ideal for voltage translation applications due to its wide voltage range compatibility.

Key Features

  • Logic Type: 16-Bit Transceiver with Direction Pin
  • Voltage Range: Operates from 1.65V to 3.6V
  • High-Speed Operation: Capable of running at speeds up to 250 Mbps (Megabits per second)
  • Low Power Consumption: Uses CMOS technology to ensure low power dissipation
  • Drive Capability: Can drive up to 24 mA at the output, ensuring strong signal transmission
  • Bus Hold: Features bus hold on data inputs to retain last active state during high-impedance conditions
  • Package: Supplied in a 48-pin TSSOP package, suitable for surface mount technology (SMT)

Applications

The 74ALVC16245MTDX is versatile and can be used in various digital systems such as:

  • Bus interface or signal buffering between two buses of different voltage domains
  • Communication systems that require high-speed bidirectional data transfer
  • Memory and data processing applications
  • Computers and computer peripherals
  • Consumer electronics where power efficiency is critical

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 74ALVC16245MTDX transceiver is no exception, and it has been rigorously tested to ensure its performance and reliability. Its low power consumption and high-speed capabilities make it an excellent choice for power-sensitive and performance-demanding applications.

Conclusion

In summary, the 74ALVC16245MTDX from ON Semiconductor is a reliable and efficient solution for facilitating communication between data buses. With its high-speed operation, low power consumption, and wide voltage range compatibility, it is well-suited for a variety of applications that require robust and versatile logic-level translation capabilities.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess