EN
  • EN
  • DE

74ALVC162839TX

Part No 74ALVC162839TX
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buffer, Non-Inverting 1 Element 20 Bit per Element 3-State Output 56-TSSOP
Manufacturer ON Semiconductor
Series 74ALVC
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-TFSOP (0.240", 6.10mm Width)
Case / Package 56-TSSOP
Family Name 74ALVC162839
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908082-74ALVC162839TX
Ultra Librarian 3D Model Ultra Librarian 74ALVC162839TX CAD Model

Description

The 74ALVC162839TX from ON Semiconductor is a high-performance, 20-bit universal bus driver designed with the modern electronics in mind. This integrated circuit is part of the ALVC (Advanced Low-Voltage CMOS) family and is ideal for use in applications that require low-voltage operation and high-speed interfacing.

Key Features:

  • Low Voltage Operation: The 74ALVC162839TX operates at a nominal voltage of 2.5V or 3.3V, making it suitable for interfacing with low-voltage logic levels without the need for level shifting.
  • High-Speed Performance: Thanks to its ALVC technology, the device supports high-speed data transfer, making it a perfect fit for high-frequency data paths and communication interfaces.
  • 20-Bit Bus Interface: The device features a 20-bit wide bus interface, which allows for the efficient transfer of multiple bits of data simultaneously, improving overall data throughput.
  • Tri-State Outputs: The outputs of the 74ALVC162839TX can be placed in a high-impedance state, which is essential for bus-oriented systems where multiple drivers can share the same data lines.
  • Flow-Through Pinout: The flow-through architecture of the pinout simplifies the PCB layout by providing a near-linear path for the data signals, reducing signal crosstalk and simplifying trace routing.

Applications:

The 74ALVC162839TX is versatile and can be used in a variety of applications, including:

  • Memory interfacing
  • Data communication
  • Bus expansion and isolation
  • Backplane driving
  • Microprocessor or microcontroller interfacing

Product Specifications:

The device comes in a TSSOP (Thin Shrink Small Outline Package) form factor, marked with the part number 74ALVC162839TX. It is designed to be compatible with JEDEC standard no. 7A requirements. The package ensures reduced board space and is suitable for surface mount technology (SMT).

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The 74ALVC162839TX is manufactured with the highest standards, ensuring stable performance across various temperature ranges and a long operational lifespan for your electronic designs.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess