EN
  • EN
  • DE

74F02SJ

Part No 74F02SJ
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 4.5V ~ 5.5V
Current - Output High, Low 1mA, 20mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 5.5ns at 5V, 50pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74F02
Manufacturer Pack Quantity 47
MSL Level 1 (Unlimited)
Win Source Part Number 1131249-74F02SJ
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F02SJ CAD Model

Description

The ON Semiconductor 74F02SJ is a high-performance, quad 2-input NOR gate integrated circuit, designed to deliver fast and reliable logic operations. Housed in a compact SOIC-14 package, this device is a versatile component suitable for a wide range of digital applications. The 74F02SJ is a part of ON Semiconductor's advanced F-series logic family, which is well-regarded for its speed and power efficiency.

Key Features

  • Logic Type: Quad 2-Input NOR Gate
  • Package: SOIC-14
  • Operating Voltage: 4.5V to 5.5V
  • High-Speed Performance: Typically 4.5ns propagation delay time
  • Output Drive Capability: Capable of driving 50 Ohm lines
  • Power Dissipation: 500mW
  • Operating Temperature Range: -55°C to +125°C

Applications

The 74F02SJ is ideal for various digital applications, including:

  • Logic level translation
  • Signal processing
  • Functional logic implementation
  • Networking and communication systems
  • Computing devices

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 74F02SJ NOR gate IC is manufactured with rigorous standards, ensuring reliable performance in even the most demanding conditions. Whether used in commercial, industrial, or military-grade applications, the 74F02SJ offers consistent and dependable logic operations.

Environmental Compliance

The 74F02SJ conforms to environmental standards, ensuring that it is suitable for use in environmentally sensitive applications. ON Semiconductor is dedicated to sustainability and the reduction of hazardous substances in its products.

Conclusion

In summary, the ON Semiconductor 74F02SJ is a high-speed, quad 2-input NOR gate that offers a blend of performance, power efficiency, and reliability. With its wide operating voltage range and temperature tolerance, it is an excellent choice for designers looking to implement logic functions in a variety of digital systems.

You May Also Be Interested in

Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP 5SSOP
Lowest to $0.1044
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,030 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess