EN
  • EN
  • DE

74F181SPC

Part No 74F181SPC
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 4-Bit Arithmetic Logic Unit | IC ARITHMETIC LOGIC 4BIT 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Arithmetic Logic Unit
Supply Voltage 4.5V ~ 5.5V
Resolution 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number 74F181
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1131299-74F181SPC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F181SPC CAD Model

Description

ON Semiconductor 74F181SPC: 4-Bit Arithmetic Logic Unit (ALU)

The ON Semiconductor 74F181SPC is a high-performance 4-bit Arithmetic Logic Unit (ALU) designed to provide a wide range of arithmetic and logic operations. This integrated circuit is an essential component for central processing units (CPUs), microprocessors, and various high-speed computing applications where fast and efficient arithmetic and logical operations are required.

With its ability to perform 16 different arithmetic operations and 16 different logic functions, the 74F181SPC is a versatile and powerful chip that can handle complex computation tasks. It can execute operations such as addition, subtraction, increment, decrement, and bitwise functions like AND, OR, XOR, and NOT. This flexibility makes it suitable for a broad array of applications, including but not limited to, scientific calculators, digital signal processing, and computer systems design.

The 74F181SPC operates on 4-bit words and features a carry look-ahead for speedier arithmetic operations. It also has full lookahead carry logic to increase the computation speed of cascaded units. The chip can be connected in arrays to process longer word lengths in parallel, thereby providing scalability for more demanding processing tasks.

Key features of the ON Semiconductor 74F181SPC include:

  • 4-bit binary arithmetic and logic operations
  • 16 arithmetic and 16 logic functions
  • Carry look-ahead for high-speed processing
  • Full lookahead carry capability for cascading
  • High noise immunity characteristic of F series devices
  • Standard TTL switching voltages
  • Operates from a single 5V supply

The device is packaged in a 24-pin DIP (Dual In-line Package), making it easy to integrate into a variety of circuit boards. Its robust design ensures reliable performance in a wide range of environmental conditions. The 74F181SPC from ON Semiconductor is a testament to the company's commitment to providing high-quality, high-performance integrated circuits for advanced electronic applications.

Whether you're designing a new computing system or upgrading an existing one, the ON Semiconductor 74F181SPC 4-bit ALU is an excellent choice for your arithmetic and logic operation needs.

You May Also Be Interested in

ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
SCAN TEST DEVICES WITH OCTAL REGISTERED BUS TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
Pericom
Lowest to $8.2081
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $19.4806
ON Semiconductor
Dual Complementary Pair Plus Inverter | IC COMP DUAL PAIR W/INV 14-SOIC
Lowest to $0.4616
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC FULL ADDER 4BIT BIN 16-SOIC
Lowest to $0.3765

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess